- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2506S.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 6131478 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5500 | Active | 1 (Unlimited) | 75°C | -20°C | Pink | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Pink | Solid | - | 0.190 (4.83mm) | 4.826 mm | Fluoropolymer | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C2676A.21.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Black | Solid | Communication, Control | 0.209 (5.31mm) | 5.3086 mm | Poly-Vinyl Chloride (PVC) | Braid | 88% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C0680A.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 3 | 24 AWG | 30V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.211 (5.36mm) | 5.3594 mm | Polypropylene (PP) | Foil, Braid | 100%, 70% | Low Capacitance | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | UL Style 2919 | ||
![]() E2033S.41.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | 7/26 | Alarm, Security, Sound | 0.168 (4.27mm) | 4.2672 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C0830A.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 (3 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.289 (7.34mm) | 7.3406 mm | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() E3033S.41.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3036S.18.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | White | 7/26 | Alarm, Security, Sound | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 00.41JO.00218 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C3128.86.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 2 | 14 AWG | 150V | Multi-Conductor | 14 AWG | Natural | 19/0.0147 | Communication, Control | 0.212 (5.38mm) | 5.3848 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3038S.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Black | - | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 7/28 | Alarm, Security, Sound | 0.235 (5.97mm) | 5.969 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3502S.41.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.155 (3.94mm) | 3.937 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3502S.41.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Orange | Solid | Alarm, Safety | 0.155 (3.94mm) | 3.937 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 16083.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 133/25 | - | 1.140 (28.96mm) | 28.956 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2500' 762.0m | 0.0600 1.524mm | 1.524mm | RoHS Compliant | - | ||
![]() 00.85JO.02728 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() E3502S.38.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | - | 2 | 18 AWG | 300V | - | - | Red | Solid | - | 0.155 (3.94mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | - | Non-RoHS Compliant | ASTM B-3 | ||
![]() C3311.44.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Conductor | Fluoropolymer | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Natural | - | 6 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.152 (3.86mm) | 3.8608 mm | Fluoropolymer | Foil | 100% | Drain Wire, Rip Cord | 2500' 762.0m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() C4147A.K8.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 4 | 14 AWG | - | Multi-Conductor | 14 AWG | Gray | 19/0.0147 | - | 0.391 (9.93mm) | 9.9314 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() C6120A.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 10 (5 Pair Twisted) | 18 AWG | 300V | Multi-Pair | 18 AWG | Gray | 16/30 | Communication, Control | 0.408 (10.36mm) | 10.3632 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E3534S.41.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 4 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Red | Solid | Alarm, Safety | 0.284 (7.21mm) | 7.2136 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |