- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Product Depth (mm) | RoHS | Usage Level | Voltage Rating (DC) | Voltage, Rating | Packaging | Color | Applications | Shielding | Current Rating | Pin Count | Number of Conductors | Wire Gauge | Cable Length | Wire/Cable Gauge | Jacket Color | Screening Level | Outside Diameter | Stranding | Outer Diameter | Conductor Type | Number of Pairs | Product Length (mm) | Length | Insulation Thickness | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2423.41.10 General Cable | In Stock | - | - | - | - | - | cULus | PVC | General Cable | C2423.41.10 | - | - | - | - | - | - | 300 V | - | - | Communication and Control Cable | Unshielded | - | - | 15 | 18 AWG | - | - | Gray | - | - | - | 0.445 | Stranded | - | - | 1,000 | 0.016 | - | - | ||
![]() C2523.21.10 General Cable | In Stock | - | - | - | - | - | cULus | Polypropylene | General Cable | C2523.21.10 | - | - | - | - | - | - | 300 V | - | - | Communication and Control Cable | Overall | - | - | 4 | 22 AWG | - | - | Gray | - | - | - | 0.213 | Stranded | - | - | 1,000 | 0.016 | - | - | ||
![]() C0436.41.10 General Cable | In Stock | - | - | - | - | - | UL | PVC | General Cable | C0436.41.10 | - | - | - | - | - | - | 300 V | - | - | Communication and Control Cable | Unshielded | - | - | 3 | 18 AWG | - | - | Gray | - | - | - | 0.237 | Stranded | - | - | 1,000 | 0.015 | - | - | ||
![]() C0552.38.10 General Cable | In Stock | - | - | - | - | - | UL | PVC | General Cable | C0552.38.10 | - | - | - | - | - | - | 300 V | - | - | Communication and Control Cable | Overall | - | - | - | 22 AWG | - | - | Black | - | - | - | 0.337 | Stranded | 4 | - | 500 | 0.015 | - | - | ||
![]() 02426.41T.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 02426 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02425.99.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 02425 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09808.XX.01 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 09808 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0972A General Cable | In Stock | - | - | - | - | - | CSA, cULus, NEC, UL | PVC | General Cable | - | - | - | - | - | - | - | 300 V | - | - | Computer Cable | Two Layer Overall | - | - | 4 | 22 AWG | - | - | Gray | - | - | 7/30 | 0.212 | Stranded | - | - | - | 0.01 | - | - | ||
![]() C2514.21.10 General Cable | In Stock | - | - | - | QFN | - | cULus | Polypropylene | General Cable | C2514.21.10 | Surface Mount | -40C to 85C | 2.5(mm) | - | Industrial grade | - | 300 V | Bulk | - | Communication and Control Cable | Overall | - | 4 | 2 | 22 AWG | - | - | Gray | Industrial | - | - | 0.183 | Solid | - | 3.2(mm) | 1,000 | 0.016 | 0.75(mm) | - | ||
![]() 03397.61.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 03397.61.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86234.15.10 General Cable | In Stock | - | - | - | - | - | MSHA, UL | PVC | General Cable | 86234.15.10 | - | - | - | - | - | - | 300 V | - | - | Power Cable | Unshielded | 15 A | - | 4 | 14 AWG | - | - | Gray | - | - | 41/30 | 0.415 | Stranded | - | - | 250 | - | - | - | ||
![]() 09209.XX.01 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 09209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01812.XX.01 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 01812 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01480.41T.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 01480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0454A.41.10 General Cable | In Stock | - | - | Cable | - | Copper | UL | PVC | General Cable | C0454A | - | - | - | Compliant | - | 300 V | 300 V | - | Grey | Communication and Control Cable | Overall | - | - | 2 | 18 AWG | 304.8 m | 18 AWG | Gray | - | 5.766 mm | 16/30 | 0.227 | Stranded | - | - | 304.8 m | 0.015 | - | Unknown | ||
![]() 02003.15.05 General Cable | In Stock | - | - | - | - | - | CSA, MSHA, UL | EPDM | General Cable | 02003.15.05 | - | - | - | - | - | - | 300 V | - | - | Power Cable | Unshielded | 7 A | - | 4 | 18 AWG | - | - | Yellow | - | - | 41/34 | 0.345 | Stranded | - | - | 250 | - | - | - | ||
![]() 02428.XX.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 02428 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02465.41T.05 General Cable | In Stock | - | - | - | - | - | - | - | General Cable | 02465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0940.21.10 General Cable | In Stock | - | - | - | - | - | CSA, NEC, UL | PVC | General Cable | C0940.21.10 | - | - | - | - | - | - | 300 V | - | - | Computer Cable | Two Layer Overall | - | - | 4 | 28 AWG | - | - | Gray | - | - | 7/36 | 0.176 | Stranded | - | - | - | 0.01 | - | - | ||
![]() 86683.85.05 General Cable | In Stock | - | - | - | - | - | MSHA, UL | PVC | General Cable | 86683.85.05 | - | - | - | - | - | - | 600 V | - | - | Power Cable | Unshielded | 18 A | - | 3 | 14 AWG | - | - | Yellow | - | - | 41/30 | 0.535 | Stranded | - | - | - | - | - | - |