- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R122SFPL.40.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 12 AWG | - | Multi-Conductor | 12 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P224BA15.E3.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P184BA70.38.14 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Green | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Green | 7/26 | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() 162SVNTC.44.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Black | Solid | - | - | - | - | - | - | 2500' 762.0m | - | - | - | RoHS Compliant | - | ||
![]() 00.48JO.C1202 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | - | Microphone | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 18 | 18 AWG | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P182AL52.41.D1 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P188BA75.40.86 General Cable/Carol Brand | In Stock | - | - | Cable | 009 | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 8 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R184SFPL.41.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() 02722.15T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() P202BA75.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 20 AWG | - | Multi-Conductor | 20 AWG | Natural | 7/28 | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P202BA75.40.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 20 AWG | - | Multi-Conductor | 20 AWG | Natural | 7/28 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C0471.18.07 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.177 (4.50mm) | 4.4958 mm | Polypropylene (PP) | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | ASTM B-3 | ||
![]() 02765.15T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | Multi-Conductor | Polychloroprene | 600V | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 9.91 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | Unknown | RoHS Compliant | - | ||
![]() 00.41JO.09205 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | - | Multi-Conductor | - | - | - | Spool | Active | 1 (Unlimited) | - | - | Black | 5 | 12 AWG | - | Multi-Conductor | 12 AWG | Black | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() 09616.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 16 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.740 (18.80mm) | 18.796 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 09430.52.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 30 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 1.335 (33.91mm) | 33.909 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 3000' 914.4m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() 23817.60.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Polyethylene (PE) | Multi-Conductor | PE | - | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 7 | 18 AWG | 30V | Multi-Conductor | 18 AWG | Black | Solid | Sprinkler | 0.280 (7.11mm) | 7.112 mm | Poly-Vinyl Chloride (PVC) | - | - | 50.00' 15.24m | 0.0270 0.686mm | 685.8μm | - | RoHS Compliant | - | ||
![]() P182SFPL.41.86 General Cable/Carol Brand | In Stock | - | - | Cable | 009 | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Natural | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() 00.41JO.C1313 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 20 | 20 AWG | - | Multi-Conductor | 20 AWG | - | 26/34 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09606.52.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 6 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.520 (13.21mm) | 13.208 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 3000' 914.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - |