- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P162SFPL.41.E2 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 162SNPL0.38.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() P184SFPL.38.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() P142FPL1.30.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Red | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P184AL52.30.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 162SVNTC.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Black | Solid | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() C2538A.38.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 2 | 14 AWG | 600V | Multi-Conductor | 14 AWG | White | 19/0.0147 | Communication, Control | 0.335 (8.51mm) | 8.509 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() P186BA70.30.19 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Violet | 6 | 18 AWG | - | Multi-Conductor | 18 AWG | Purple | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P182BA75.43.D6 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | 2000.0' 609.6m | - | - | RoHS Compliant | - | ||
![]() 02428.35T.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | 104/30 | - | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 02769.38T.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C6106A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 12 (6 Pair Twisted) | 18 AWG | 300V | Multi-Pair | 18 AWG | Gray | 16/30 | Communication, Control | 0.445 (11.30mm) | 11.303 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 2133269E.99 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat5e | - | -20°C~75°C | Spool | Active | Not Applicable | - | - | - | 50 (25 Pair Twisted) | 24 AWG | - | - | - | Gray | Solid | - | 0.500 (12.70mm) | - | Polyolefin (PO) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C0521.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | Active | - | - | - | - | 16 (8 Pair Twisted) | 24 AWG | 30V | - | - | Gray | 7/32 | Computer | 0.397 (10.08mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire, Low Capacitance | 500.0' 152.4m | 0.0320 0.813mm | - | Non-RoHS Compliant | UL Style 2919 | ||
![]() C0537.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | Active | - | - | - | - | 10 | 28 AWG | 30V | - | - | Gray | 7/36 | - | 0.279 (7.09mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 70% | - | 1000.0' 304.8m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() C0555.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | - | -20°C~105°C | Spool | Active | - | - | - | - | 22 (11 Pair Twisted) | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.520 (13.21mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 500.0' 152.4m | 0.0530 1.346mm | - | Non-RoHS Compliant | - | ||
![]() C0537.18.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | Active | - | - | - | - | 10 | 28 AWG | 30V | - | - | Gray | 7/36 | - | 0.279 (7.09mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 70% | - | 500.0' 152.4m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() C0556.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | - | -20°C~105°C | Spool | Active | - | - | - | - | 30 (15 Pair Twisted) | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.592 (15.04mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0530 1.346mm | - | Non-RoHS Compliant | - | ||
![]() C0433A.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~105°C | Spool | Active | - | - | - | - | 2 | 20 AWG | 300V | - | - | Black | 7/28 | - | 0.198 (5.03mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | - | Non-RoHS Compliant | ASTM B-33 | ||
![]() C0653.18.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Riser | Flexfoil®, Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | Active | - | - | - | - | 10 (5 Pair Twisted) | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.322 (8.18mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | 500.0' 152.4m | 0.0320 0.813mm | - | Non-RoHS Compliant | - |