- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2523A.43.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | - | -20°C~75°C | Spool | Active | - | - | - | - | 4 | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.213 (5.41mm) | - | Polyethylene (PE) | Foil | 100% | Drain Wire | 2000.0' 609.6m | 0.0300 0.762mm | - | Non-RoHS Compliant | ASTM B-33 | ||
![]() C4071A.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | Active | - | - | - | - | 10 | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.268 (6.81mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() C4408ST.25.06 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | - | -20°C~60°C | Spool | Active | - | - | - | - | 2 | 22 AWG | 300V | - | - | Green | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0200 0.508mm | - | Non-RoHS Compliant | UL Style CMR | ||
![]() C8105.38.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Pair | - | -20°C~75°C | Spool | Active | - | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | - | Natural | 7/30 | - | 0.186 (4.72mm) | - | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Flame Retardant | 500.0' 152.4m | 0.0140 0.356mm | - | Non-RoHS Compliant | - | ||
![]() C8104.38.03 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Polyvinylidene Fluoride (PVDF), Plenum | Flexfoil® | Multi-Conductor | - | -40°C~105°C | Spool | Active | - | - | - | - | 2 (1 Pair Twisted) | 18 AWG | 300V | - | - | Red | 19/30 | - | 0.165 (4.19mm) | - | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0160 0.406mm | - | Non-RoHS Compliant | - | ||
![]() E3004S.86.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | 0°C~75°C | Spool | Active | - | - | - | - | 4 | 22 AWG | 300V | - | - | Natural | 7/30 | Alarm, Security, Sound | 0.139 (3.53mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | - | Non-RoHS Compliant | ASTM B-3 | ||
![]() 16083.40.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | 3 | 4 AWG | 600V | - | - | Black | 133/25 | - | 1.140 (28.96mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0600 1.524mm | - | Non-RoHS Compliant | - | ||
![]() R182SFPL.38.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() R182SFPL.40.14 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Green | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Green | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E1001S.41.17 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Beige | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Beige | Solid | Alarm, Security, Sound | 0.126 (3.20mm) | 3.2004 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() P182SFPL.40.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | 009 | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Orange | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Orange | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P222CAPS.40.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | - | Multi-Pair | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 (2 Pair Twisted) | 22 AWG | - | Multi-Pair | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P182AL52.30.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P182AL52.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E2102S.30.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Blue | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E2102S.30.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Green | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Green | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() R183AL50.30.62 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | 3 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 01379.15.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.410 (10.41mm) | 10.414 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C0570A.38.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.327 (8.31mm) | 8.3058 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0420 1.067mm | 1.0668mm | RoHS Compliant | ASTM B-33 | ||
![]() C0553A.38.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 12 (6 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/0.0096 | Communication, Control | 0.418 (10.62mm) | 10.6172 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0420 1.067mm | 1.3462mm | RoHS Compliant | ASTM B-33 |