- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1001S.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | Solid | Alarm, Security, Sound | 0.126 (3.20mm) | 3.2004 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() C4170A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 (1 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | 7/32 | Communication, Control | 0.157 (3.99mm) | 3.9878 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C2523A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 300V | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.213 (5.41mm) | 5.4102 mm | Polyethylene (PE) | Foil | 100% | 5.41 mm | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | 762μm | Unknown | RoHS Compliant | ASTM B-33 | ||
![]() E2102S.30.04 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Orange | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() 02722.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() E1522S.25.07 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() 02604.38.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | 65/34 | - | 0.315 (8.00mm) | 8.001 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() C0517A.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | PVC | - | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 8 (4 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.315 (8.00mm) | 8.001 mm | Polypropylene (PP) | Foil, Braid | 100%, 65% | - | Low Capacitance | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | UL Style 2919 | ||
![]() 02034.41.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® III | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 65/34 | - | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() E1514S.41.04 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Orange | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Orange | Solid | Alarm, Safety | 0.202 (5.13mm) | 5.1308 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() R162AL50.42.62 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Gray | - | - | - | - | - | - | - | - | - | 1500.0' 457.2m | - | - | - | RoHS Compliant | - | ||
![]() C4083A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 8 | - | 300V | Multi-Conductor | - | Gray | 7/30; 16/30 | Communication, Control | 0.263 (6.68mm) | 6.6802 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() C0554A.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | - | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 18 (9 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/0.0096 | Communication, Control | 0.480 (12.19mm) | 12.192 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0420 1.067mm | 1.0668mm | - | RoHS Compliant | ASTM B-33 | ||
![]() C4109A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 12 | 22 AWG | - | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.276 (7.01mm) | 7.0104 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() E2100S.46.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | Solid | Alarm, Security, Sound | 0.116 (2.95mm) | 2.9464 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 5000' 1524.0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() C3127.44.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 2 | 16 AWG | 150V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Communication, Control | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 2500' 762.0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() C4413.18.17 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | - | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Beige | - | 4 (2 Pair) | 24 AWG | 300V | Multi-Pair | 24 AWG | Beige | Solid | Alarm, Security, Sound | 0.145 (3.68mm) | 3.683 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() C6310A.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | - | RoHS Compliant | - | ||
![]() C6310A.25.08 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Brown | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | - | RoHS Compliant | - | ||
![]() C3129.41.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 2 | 12 AWG | 150V | Multi-Conductor | 12 AWG | Natural | 19/0.0185 | Communication, Control | 0.254 (6.45mm) | 6.4516 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 |