- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3158.30.8605 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/30 | Communication, Control | 0.127 (3.23mm) | 3.2258 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0433A.21.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | White | 2 | 20 AWG | 300V | Multi-Conductor | 20 AWG | White | 7/28 | Communication, Control | 0.206 (5.23mm) | 5.2324 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0370 0.940mm | 939.8μm | RoHS Compliant | ASTM B-33 | ||
![]() P226AL52.E2.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 6 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 142SVNTC.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Black | 19/27 | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R184FPL1.E3.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C0471.41.07 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.177 (4.50mm) | 4.4958 mm | Polypropylene (PP) | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | ASTM B-3 | ||
![]() R162SFPL.41.14 General Cable/Carol Brand | In Stock | - | - | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | 16 AWG | - | Multi-Conductor | 16 AWG | Green | Solid | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() C0471.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.177 (4.50mm) | 4.4958 mm | Polypropylene (PP) | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | ASTM B-3 | ||
![]() 182SVNTC.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R162SFPL.40.14 General Cable/Carol Brand | In Stock | - | - | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | 16 AWG | - | Multi-Conductor | 16 AWG | Green | Solid | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP5.30.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -10°C~60°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 60°C | -10°C | Red | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Red | Solid | Alarm, Security, Sound | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | Flame Retardant, Rip Cord | 0m | 1000.0' 304.8m | 0m | - | - | RoHS Compliant | - | ||
![]() 182SVNTC.44.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | - | - | - | - | - | - | - | - | - | 2500' 762.0m | - | - | - | RoHS Compliant | - | ||
![]() 182SVNTC.46.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | - | - | - | RoHS Compliant | - | ||
![]() 02312.35.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 2 | 10 AWG | 150V | Multi-Conductor | 10 AWG | Black | 19/0.0234 | - | 0.400 (10.16mm) | 10.16 mm | - | - | - | - | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() R162AL50.41.62 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R184BA75.41.62 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P184FPL1.41.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P184FPL1.E3.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02634.15T.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 41/34 | - | 0.370 (9.40mm) | 9.398 mm | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02765.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - |