- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R142FPL1.40.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Black | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P222AL52.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C3112.41.8603 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() P142PFPL.40.E1 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | - | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 86343.35.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 3 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Orange | 65/30 | - | 0.440 (11.18mm) | 11.176 mm | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C3112.41.8607 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0403.21.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 02468.35.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 4 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Yellow | 41/30 | - | 0.575 (14.61mm) | 14.605 mm | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 2133175 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -10°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -10°C | Grey | 4 (2 Pair) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | - | Datacom | 0.190 (4.83mm) | 4.826 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 02725.85.T1 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() R142BA19.48.62 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Gray | - | - | - | - | - | - | - | - | 10000' 3048.0m | - | - | RoHS Compliant | - | ||
![]() P224BA15.E2.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R142BA19.40.62 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Gray | 19/27 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R142BA19.40.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | White | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | White | 19/27 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 00.38JO.41343 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | - | Multi-Conductor | - | - | Spool | Active | 1 (Unlimited) | - | - | Orange | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Orange | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() P142FPL1.41.E8 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | - | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P142FPL1.40.E8 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R142BA19.41.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Green | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Green | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() R142BA19.H5.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | White | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | White | 19/27 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P142FPL1.41.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Green | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Green | Solid | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - |