- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01302.41T.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Rubber | Multi-Conductor | Rubber | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.285 (7.24mm) | 7.239 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() R182FPL1.44.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Red | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | 2500' 762.0m | - | - | RoHS Compliant | ||
![]() 86343.15.04 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 3 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Orange | 65/30 | - | 0.440 (11.18mm) | 11.176 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() P224BA75.44.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | 7/30 | - | - | - | - | 2500' 762.0m | - | - | RoHS Compliant | ||
![]() 02632.15T.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Super Vu-Tron® Supreme | Multi-Conductor | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Yellow | 41/34 | - | 0.375 (9.53mm) | 9.525 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() P224BA75.38.D2 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | - | 7/30 | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | ||
![]() 01480.15.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 3 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Yellow | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() R164FPL1.41.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 02766.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.420 (10.67mm) | 10.668 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() R186FPL1.40.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 6 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02425.35.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Yellow | 65/30 | - | 0.595 (15.11mm) | 15.113 mm | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() C1705A.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Speaker | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 4 | 16 AWG | 300V | - | 16 AWG | White | 26/30 | Audio-Video, Home | 0.222 (5.64mm) | 5.6388 mm | Polypropylene (PP) | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | ||
![]() C1802.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Speaker | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 2 | 14 AWG | 300V | - | 14 AWG | White | 105/34 | Audio-Video, Home | 0.226 (5.74mm) | 5.7404 mm | Polypropylene (PP) | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | ||
![]() R164FPL1.40.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE.31.10.01311W General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | White | 3 | 18 AWG | - | Multi-Conductor | 18 AWG | White | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() R164FPL1.E3.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R142SFPL.41.04 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Orange | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Orange | Solid | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() R142AL50.41.62 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Gray | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 86934.35.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 4 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Yellow | 65/30 | - | 0.485 (12.32mm) | 12.319 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() P222CAPS.41.86 General Cable/Carol Brand | In Stock | - | - | - | Copper, Bare | - | Multi-Pair | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 (2 Pair Twisted) | 22 AWG | - | Multi-Pair | 22 AWG | Natural | 7/30 | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant |