- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2036S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 6 | UL | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.221 (5.61mm) | 5.6134 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C1356.18.90 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | 300V | 2 | UL | 24 AWG | 120V | - | 24 AWG | Clear | 7/32 | Audio-Video, Home | 0.117 (2.97mm) | 2.9718 mm | - | - | - | 1.47 mm | - | - | - | 500.0' 152.4m | - | 0.0160 0.406mm | 406.4μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C0784A.38.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 8 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Computer | 0.297 (7.54mm) | 7.5438 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 7.544 mm | - | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C0783A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 6 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Computer | 0.276 (7.01mm) | 7.0104 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 7.01 mm | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() 16064.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | CSA, UL | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 133/29 | - | 0.960 (24.38mm) | 24.384 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0600 1.524mm | 1.524mm | - | RoHS Compliant | - | - | ||
![]() CR5.30.02 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | 1.360777kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | -10°C~60°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 60°C | -10°C | White | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | - | Flame Retardant, Rip Cord | 203.2mm | 1000.0' 304.8m | 228.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() E2032S.43.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.159 (4.04mm) | 4.0386 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | - | 2000.0' 609.6m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C1302.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Tinned | Rubber | Copper, Tinned | Multi-Conductor | - | - | -20°C~60°C | Spool | - | Active | - | - | - | - | - | 2 | - | 20 AWG | 300V | - | - | Black | 26/34 | - | 0.270 (6.86mm) | - | - | Braid | 80% | - | - | - | - | 500.0' 152.4m | - | 0.0350 0.889mm | - | - | Non-RoHS Compliant | - | - | ||
![]() E2502S.41.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() 89022.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | - | 2 | - | 14 AWG | 300V | - | - | Black | 41/30 | - | 0.351 (8.92mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | 1000.0' 304.8m | - | 0.0300 0.762mm | - | - | Non-RoHS Compliant | - | - | ||
![]() C1358.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | 2 | UL | 16 AWG | 120V | - | 16 AWG | Black | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | 2 | - | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | - | ||
![]() C1204.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Tinned | Carolprene | Copper, Tinned | Multi-Conductor | - | - | -20°C~60°C | - | - | Obsolete | 1 (Unlimited) | 60°C | -20°C | Black | - | 4 | UL | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 41/34 | Communication, Control | 0.330 (8.38mm) | 8.382 mm | Rubber | Braid | - | - | - | - | - | 500.0' 152.4m | - | 0.0350 0.889mm | 889μm | - | RoHS Compliant | - | - | ||
![]() 2133777E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | Solid | - | 0.250 (6.35mm) | 6.35 mm | Polyolefin (PO) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | - | ||
![]() E1042S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | - | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | White | 19/0.0117 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C1703.25.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Yellow | - | 4 | - | 14 AWG | 300V | - | 14 AWG | Yellow | 41/30 | Audio-Video, Home | 0.257 (6.53mm) | 6.5278 mm | Polypropylene (PP) | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0210 0.533mm | 533.4μm | - | RoHS Compliant | - | - | ||
![]() 05587.R5.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 7 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.208 (5.28mm) | 5.2832 mm | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() C0974A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.241 (6.12mm) | 6.1214 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C1602.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Carolprene | Copper, Tinned | Microphone | Rubber | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 2 | - | 16 AWG | 300V | - | 16 AWG | Black | 65/34 | Communication, Control | 0.335 (8.51mm) | 8.509 mm | Rubber | Braid | 80% | - | - | - | - | 1000.0' 304.8m | - | 0.0350 0.889mm | 889μm | - | RoHS Compliant | - | - | ||
![]() 05482.R8.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | - | 20 AWG | 150V | Multi-Conductor | 20 AWG | White | Solid | - | 0.126 (3.20mm) | 3.2004 mm | - | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() 86913.41.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | - | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.330 (8.38mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0300 0.762mm | - | - | Non-RoHS Compliant | - | - |