- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05587.67.02 General Cable/Carol Brand | In Stock | - | - | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 7 | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.208 (5.28mm) | 5.2832 mm | - | - | - | 100.0' 30.5m | - | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() P224BA7.38.XX General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | - | 7/30 | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R182PFPL.E3.E2 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C4412.84.06 General Cable/Carol Brand | In Stock | - | - | Cable | 125 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Green | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Green | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | Flame Retardant | 0m | 500.0' 152.4m | 0m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4412.84.02 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | Flame Retardant | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() P224BA75.43.D5 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | - | 7/30 | - | - | - | - | - | - | 2000.0' 609.6m | - | - | - | RoHS Compliant | - | ||
![]() C4412.84.17 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Beige | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Beige | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | Flame Retardant | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() P224BA70.41.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Yellow | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Yellow | 7/30 | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() C4412.84.05 General Cable/Carol Brand | In Stock | - | - | Cable | 125 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Yellow | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Yellow | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | Flame Retardant | 0m | 500.0' 152.4m | 0m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 01310.R5.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.285 (7.24mm) | 7.239 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 59PTSI00.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | 7/0.0152 | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R182PFPL.41.F7 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P182BA75.38.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() P182FPL1.E3.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C4408.25.17 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Beige | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Beige | Solid | Alarm, Security, Sound | 0.115 (2.92mm) | 2.921 mm | - | Flame Retardant | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() P182BA75.43.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | - | 2000.0' 609.6m | - | - | - | RoHS Compliant | - | ||
![]() P224CAL7.30.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | - | Multi-Pair | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 (2 Pair Twisted) | 22 AWG | - | Multi-Pair | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P224AL52.E2.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R182AL00.E3.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | 7/26 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R182SFPL.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Black | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Black | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - |