- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05095.15.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 5 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Brown | Solid | - | 0.262 (6.65mm) | 6.6548 mm | - | - | - | 250.0' 76.2m | - | 0.0160 0.406mm | 406.4μm | RoHS Compliant | - | ||
![]() 86022.R5.04 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 300V | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Orange | 26/30 | - | 0.315 (8.00mm) | 8.001 mm | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() P162BA19.44.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Natural | 19/29 | - | - | - | - | - | - | 2500' 762.0m | - | - | - | RoHS Compliant | - | ||
![]() 02725.33.01 General Cable/Carol Brand | In Stock | - | - | Cable | 100 | - | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 100.0' 30.5m | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() P204CAL7.30.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 4 | 20 AWG | - | Multi-Conductor | 20 AWG | Natural | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P224BA15.C4.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P122FPL1.41.14 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | 2 | 12 AWG | - | Multi-Conductor | 12 AWG | Green | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() P222AL52.E2.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 2 | 22 AWG | - | Multi-Conductor | 22 AWG | Natural | 7/30 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CR5.30.06 General Cable/Carol Brand | In Stock | - | - | Cable | - | 1.360777kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Pair, Cat5e | PVC | -10°C~60°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 60°C | -10°C | Green | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Green | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | Flame Retardant, Rip Cord | 228.6mm | 1000.0' 304.8m | 368.3mm | - | - | RoHS Compliant | - | ||
![]() C0471.18.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Red | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | Solid | Alarm, Safety | 0.177 (4.50mm) | 4.4958 mm | Polypropylene (PP) | Drain Wire | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | ASTM B-3 | ||
![]() C0471.18.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.177 (4.50mm) | 4.4958 mm | Polypropylene (PP) | Drain Wire | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | ASTM B-3 | ||
![]() R162AL50.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Gray | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() C4408.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Grey | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | Solid | Alarm, Security, Sound | 0.115 (2.92mm) | 2.921 mm | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() 02469.15.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Yellow | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C4408.30.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Brown | Solid | Alarm, Security, Sound | 0.115 (2.92mm) | 2.921 mm | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() 162SFPLC.38.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R162AL50.25.62 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | Gray | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() P184FPL1.E2.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R184BA75.25.62 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | ||
![]() R144FPL1.44.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 4 | 14 AWG | - | Multi-Conductor | 14 AWG | Red | - | - | - | - | - | - | - | 2500' 762.0m | - | - | - | RoHS Compliant | - |