- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02634.15.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Super Vu-Tron® Supreme | Multi-Conductor | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 65/34 | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 02725.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 02635.15.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Super Vu-Tron® Supreme | Multi-Conductor | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 65/34 | 0.395 (10.03mm) | 10.033 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 09206.44.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 6 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | 0.740 (18.80mm) | 18.796 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 2500' 762.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09406R.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 6 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | 0.710 (18.03mm) | 18.034 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09020.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 20 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | 1.325 (33.66mm) | 33.655 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 02768R.41T.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | 0.575 (14.61mm) | 14.605 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09622.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 22 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | 0.900 (22.86mm) | 22.86 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() P142FPL1.H3.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | Spool | Active | 1 (Unlimited) | - | - | Red | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Red | Solid | - | - | - | - | - | - | RoHS Compliant | ||
![]() R164FPL1.38.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | Spool | Active | 1 (Unlimited) | - | - | Red | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | ||
![]() P142PFPL.41.E1 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | Spool | Active | 1 (Unlimited) | - | - | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | - | Solid | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() R162SFPL.38.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | Spool | Active | 1 (Unlimited) | - | - | Red | - | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | ||
![]() 142SVNTC.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | Spool | Active | 1 (Unlimited) | - | - | Black | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Black | 19/27 | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 09818.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 18 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | 0.760 (19.30mm) | 19.304 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() R162PFPL.41.C2 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | Spool | Active | 1 (Unlimited) | - | - | - | 2 | 16 AWG | - | Multi-Conductor | 16 AWG | - | Solid | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 09636.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Black | 36 | 16 AWG | - | Multi-Conductor | 16 AWG | Black | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R164FPL1.45.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | Spool | Active | 1 (Unlimited) | - | - | Red | 4 | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | 4000' 1219.2m | - | - | RoHS Compliant | ||
![]() 09409.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 9 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | 0.860 (21.84mm) | 21.844 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() R162SFPL.30.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 16 AWG | - | Multi-Conductor | 16 AWG | Red | Solid | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 09626.99.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 26 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | 0.965 (24.51mm) | 24.511 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0300 0.762mm | 762μm | RoHS Compliant |