- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Outside Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4078A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 40 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.434 (11.02mm) | 11.0236 mm | Poly-Vinyl Chloride (PVC) | 11.02 mm | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | ||
![]() 01381.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.475 (12.07mm) | 12.065 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | ||
![]() 01383.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 10 AWG | 300V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.580 (14.73mm) | 14.732 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 5000' 1524.0m | 0.0450 1.143mm | 762μm | - | RoHS Compliant | ||
![]() R182BA75.30.62 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() R182BA75.41.62 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() P182FPL1.41.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | Solid | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() 01310.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.285 (7.24mm) | 7.239 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | ||
![]() P142FPL1.E2.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Red | Solid | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P202AL52.E3.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 2 | 20 AWG | - | Multi-Conductor | 20 AWG | Natural | 7/28 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P182BA75.40.D4 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P182BA70.30.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Green | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Green | 7/26 | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() P182BA75.46.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | 5000' 1524.0m | - | - | - | RoHS Compliant | ||
![]() R142BA19.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Black | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() P182PFPL.41.G3 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | - | Solid | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | ||
![]() P182BA75.48.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Natural | 7/26 | - | - | - | - | - | 10000' 3048.0m | - | - | - | RoHS Compliant | ||
![]() R142BA19.E2.62 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 14 AWG | - | Multi-Conductor | 14 AWG | Gray | 19/27 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R182SFPL.40.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | White | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | White | Solid | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02723.85.T1 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.510 (12.95mm) | 12.954 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | ||
![]() R182AL02.40.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Red | 7/26 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R182AL50.30.62 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | 2 | 18 AWG | - | Multi-Conductor | 18 AWG | Gray | 7/26 | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant |