- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09605.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.495 (12.57mm) | 12.573 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() 02722.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() C2422A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 9 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.358 (9.09mm) | 9.0932 mm | Poly-Vinyl Chloride (PVC) | - | - | 9.09 mm | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C0787A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 20 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Computer | 0.435 (11.05mm) | 11.049 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 11.049 mm | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C4227.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | PVC | - | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 25 | 24 AWG | - | Multi-Conductor | 24 AWG | Gray | 7/32 | Communication, Control | 0.333 (8.46mm) | 8.4582 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() E2522S.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | Flexfoil® | Multi-Conductor | - | - | -20°C~75°C | Spool | Active | - | - | - | - | - | 2 | 16 AWG | 300V | - | - | Black | Solid | - | 0.180 (4.57mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | ASTM B-3 | ||
![]() E3522S.69.0302 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | - | 0°C~75°C | Spool | Active | - | - | - | - | - | 2 | 14 AWG | 300V | - | - | Red, White | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | - | ||
![]() E2104S.41.04 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | - | 0°C~75°C | Spool | Active | - | - | - | - | - | 4 | 22 AWG | 300V | - | - | Orange | 7/30 | - | 0.147 (3.73mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | - | ||
![]() E1524S.44.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | - | - | -20°C~75°C | Spool | Active | - | - | - | - | - | 4 | 14 AWG | 300V | - | - | Red | Solid | - | 0.248 (6.30mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2500' 762.0m | 0.0150 0.381mm | - | - | - | - | - | ||
![]() C4070A.48.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 9 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.249 (6.32mm) | 6.3246 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 10000' 3048.0m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C2462A.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -20°C~80°C | Spool | Active | - | - | - | - | - | 3 | 24 AWG | 300V | - | - | Black | 7/32 | - | 0.163 (4.14mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | - | - | - | ASTM B-33 | ||
![]() E3042S.30.06 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | - | 0°C~75°C | Spool | Active | - | - | - | - | - | 2 | 16 AWG | 300V | - | - | Green | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | ASTM B-3 | ||
![]() 00.XXJO.11001 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Spool | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09008.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 8 | 10 AWG | 600V | - | - | Black | 104/30 | - | 0.935 (23.75mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | Oil Resistant, UV Resistant | 2500' 762.0m | 0.0450 1.143mm | - | - | - | - | - | ||
![]() 00.XXJO.59227 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Spool | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0456A.48.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | - | - | -20°C~105°C | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 16 AWG | 300V | - | - | Gray | 19/0.0117 | Communication, Control | 0.243 (6.17mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 10000' 3048.0m | 0.0370 0.940mm | - | - | RoHS Compliant | - | ASTM B-33 | ||
![]() E3033S.30.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | - | 0°C~75°C | Spool | Active | - | - | - | - | - | 3 | 18 AWG | 300V | - | - | White | 7/26 | Alarm, Security, Sound | 0.166 (4.22mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | ASTM B-3 | ||
![]() 92857A.30.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Spool | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2203S.30.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | - | 0°C~75°C | Spool | Active | - | - | - | - | - | 3 | 18 AWG | 300V | - | - | White | 7/26 | - | 0.169 (4.29mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | - | - | - | - | - | ||
![]() 00.XXJO.01302 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Spool | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |