- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2102S.46.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 2 | 22 AWG | 300V | - | - | Natural | 7/30 | - | 0.128 (3.25mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 5000' 1524.0m | 0.0150 0.381mm | - | - | - | ||
![]() C0654A.44.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Riser | Flexfoil®, Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 12 (6 Pair Twisted) | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.348 (8.84mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | 2500' 762.0m | 0.0320 0.813mm | - | - | ASTM B-33 | ||
![]() 7132857 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Low Smoke Poly-Vinyl Chloride (LSPVC), Plenum | - | Multi-Pair, Cat6a | - | -20°C~90°C | Spool | GenSPEED® 10 MTP | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Pink | Solid | - | 0.275 (6.99mm) | - | Fluoropolymer | - | - | - | 1000.0' 304.8m | - | - | - | - | ||
![]() 00.00JO.16279 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3115.18.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/32 | Communication, Control | 0.122 (3.10mm) | 3.0988 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 00.XXJO.01200 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00.99JO.16064 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80.8002.20135 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00.XXJO.16279 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2131757X General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat3 | - | -20°C~75°C | Spool | - | Active | Not Applicable | - | - | - | 100 (50 Pair Twisted) | 24 AWG | - | - | - | White | Solid | - | 0.590 (14.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | - | - | UL Style CMP |