- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2133296 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -10°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -10°C | White | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | White | - | Datacom | 0.170 (4.32mm) | 4.318 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E3522S.41.04 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | 2 | - | 14 AWG | 300V | Multi-Conductor | 14 AWG | Orange | Solid | Alarm, Safety | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3622S.41.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 2 | - | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() 01364.38T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | - | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.410 (10.41mm) | 10.414 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02621.35T.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Super Vu-Tron® | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 5 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 65/34 | - | 0.515 (13.08mm) | 13.081 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C2534A.44.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.201 (5.11mm) | 5.1054 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 2500' 762.0m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() 7133963.2R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | - | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | - | - | Gray | Solid | - | 0.235 (5.97mm) | - | Polyolefin (PO) | - | - | - | 2000.0' 609.6m | - | - | Non-RoHS Compliant | - | ||
![]() E3001S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 4 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | Solid | Alarm, Security, Sound | 0.124 (3.15mm) | 3.1496 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2202S.30.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 2 | - | 18 AWG | 300V | - | - | Yellow | 7/26 | - | 0.164 (4.17mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() E1512S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | White | Solid | Alarm, Safety | 0.172 (4.37mm) | 4.3688 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1512S.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | - | -20°C~75°C | Spool | - | Active | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | Black | Solid | Alarm, Security, Sound | 0.172 (4.37mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() C0451A.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 3 | UL | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.199 (5.06mm) | 5.0546 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0370 0.940mm | 939.8μm | RoHS Compliant | ASTM B-33 | ||
![]() E1842S.30.09 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | - | - | GenSPEED® 10000 | Active | 1 (Unlimited) | - | - | Maroon | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Maroon | Solid | Audio-Video, Home | 0.185 (4.70mm) | 4.699 mm | High Density Polyethylene (HDPE) | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | 889μm | RoHS Compliant | - | ||
![]() E3602S.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Black | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3042S.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | Gray | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | ASTM B-3 | ||
![]() E3602S.41.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3042S.41.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | Brown | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | ASTM B-3 | ||
![]() 5133300E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Blue | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E2036S.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 6 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.221 (5.61mm) | 5.6134 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3602S.69.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 2 | - | 18 AWG | 300V | - | - | Red | Solid | - | 0.158 (4.01mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | ASTM B-3 |