- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2412A.38.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 12 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.401 (10.19mm) | 10.1854 mm | Poly-Vinyl Chloride (PVC) | - | - | 10.19 mm | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ||
![]() 01824.38.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 6 AWG | 600V | Multi-Conductor | 6 AWG | Black | 101/26 | Cord and Cordset | 0.845 (21.46mm) | 21.463 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 21.97 mm | 4 | - | - | 500.0' 152.4m | - | 0.0500 1.270mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 09814.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 14 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.630 (16.00mm) | 16.002 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 09205.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.715 (18.16mm) | 18.161 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() C0586A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 8 (4 Pair Twisted) | 18 AWG | 300V | Multi-Pair | 18 AWG | Gray | 16/30 | Communication, Control | 0.478 (12.14mm) | 12.1412 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0530 1.346mm | 1.3462mm | - | RoHS Compliant | ASTM B-33 | ||
![]() E1033S.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 300 | 5.193633kg | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | 177.8mm | 500.0' 152.4m | 190.5mm | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() C2830A.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.190 (4.83mm) | 4.826 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-33 | ||
![]() 01358.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.340 (8.64mm) | 8.636 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 1.00' 0.30m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 89054.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | - | 4 | 18 AWG | 600V | - | - | Black | 16/30 | - | 0.402 (10.21mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 89014.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | - | 4 | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.372 (9.45mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 01360.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | 14 AWG | 300V | - | - | Black | 41/30 | - | 0.370 (9.40mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | 0.0300 0.762mm | - | - | Non-RoHS Compliant | - | ||
![]() 89023.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 14 AWG | 300V | - | - | Black | 41/30 | - | 0.372 (9.45mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 89023.XX.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 14 AWG | 300V | - | - | Yellow | 41/30 | - | 0.372 (9.45mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 2133631 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Multi-Pair | - | - | - | - | - | Active | 1 (Unlimited) | - | - | White | - | 4 (2 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | ||
![]() 05483.R8.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -20°C~105°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | 20 AWG | 150V | - | - | Brown | Solid | - | 0.133 (3.38mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0080 0.203mm | - | - | Non-RoHS Compliant | - | ||
![]() C1357.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare; Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | - | - | - | Spool | - | Active | - | - | - | - | - | 2 | 18 AWG | 120V | - | - | Black | 16/30 | Audio-Video, Home | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0250 0.635mm | - | - | Non-RoHS Compliant | - | ||
![]() 05487.R5.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 7 | 20 AWG | 150V | Multi-Conductor | 20 AWG | White | Solid | - | 0.175 (4.45mm) | 4.445 mm | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | ||
![]() 2133778E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Red | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Red | Solid | - | 0.250 (6.35mm) | 6.35 mm | Polyolefin (PO) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | ||
![]() 2133776E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Orange | Solid | - | 0.250 (6.35mm) | 6.35 mm | Polyolefin (PO) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | ||
![]() 2133501E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | - | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | - | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | - | - | Violet | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Purple | - | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - |