- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01819.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 2 AWG | 600V | Multi-Conductor | 2 AWG | Black | 133/0.0211 | - | 1.085 (27.56mm) | 27.559 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 1000.0' 304.8m | - | 0.0550 1.397mm | 1.397mm | RoHS Compliant | - | ||
![]() CR6.30.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | 9.979032kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Green | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Green | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Flame Retardant, Rip Cord | 393.7mm | 1000.0' 304.8m | 266.7mm | - | - | RoHS Compliant | - | ||
![]() 16074.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 6 AWG | 600V | - | - | Black | 133/27 | - | 1.080 (27.43mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 5000' 1524.0m | - | 0.0600 1.524mm | - | Non-RoHS Compliant | - | ||
![]() E2108S.41.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | 8 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.184 (4.67mm) | 4.6736 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() 81313.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 8 AWG | 2kV | - | - | Black | - | - | 0.945 (24.00mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 0.0600 1.524mm | - | Non-RoHS Compliant | - | ||
![]() 5131361E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | White | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | - | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() 81662.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 2 | 2 AWG | 2kV | - | - | Black | - | - | 1.210 (30.73mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 0.0800 2.032mm | - | - | - | ||
![]() 81645.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 5 | 4 AWG | 2kV | - | - | Black | - | - | 1.360 (34.54mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 0.0600 1.524mm | - | Non-RoHS Compliant | - | ||
![]() 89073.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 14 AWG | 600V | - | - | Black | 41/30 | - | 0.541 (13.74mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0450 1.143mm | - | - | - | ||
![]() 05586.R5.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 6 | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | - | 0.208 (5.28mm) | 5.2832 mm | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() 01822.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | - | 0.915 (23.24mm) | 23.241 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | - | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() 01360R.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 2500' 762.0m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 89083.46.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 12 AWG | 600V | - | - | White | 65/30 | - | 0.614 (15.60mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 5000' 1524.0m | - | 0.0450 1.143mm | - | Non-RoHS Compliant | - | ||
![]() 01380R.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 2500' 762.0m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C1350A.46.17 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Beige | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Beige | 7/30 | Communication, Control | 0.280 (7.11mm) | 7.112 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 5000' 1524.0m | - | 0.0350 0.889mm | 889μm | RoHS Compliant | - | ||
![]() C4412.25.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 86953.35.05 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Yellow | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C4100A.21.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.165 (4.19mm) | 4.191 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 254μm | RoHS Compliant | - | ||
![]() 02303.R5.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Brown | 65/34 | - | 0.295 (7.49mm) | 7.493 mm | - | - | - | - | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() E1843S.30.09 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Maroon | 8 | 23 AWG | - | Multi-Conductor | 23 AWG | Maroon | Solid | - | 0.213 (5.41mm) | 5.4102 mm | - | - | - | - | - | 1000.0' 304.8m | - | 0.0400 1.016mm | 1.016mm | RoHS Compliant | - |