- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Pairs | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7131865.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Orange | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | - | - | Rip Cord | - | 3000' 914.4m | - | - | - | - | RoHS Compliant | - | ||
![]() 7131869.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Violet | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Purple | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | - | - | Rip Cord | - | 3000' 914.4m | - | - | - | - | RoHS Compliant | - | ||
![]() 16074.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 6 AWG | 600V | Multi-Conductor | 6 AWG | Black | 133/27 | Cord and Cordset | 1.080 (27.43mm) | 27.432 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0600 1.524mm | 1.524mm | - | RoHS Compliant | - | ||
![]() C0722A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | 300V | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 6 (3 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.246 (6.25mm) | 6.2484 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 6.25 mm | 3 | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | ASTM B-33 | ||
![]() C4412.25.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Flame Retardant | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() 02724.41T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.570 (14.48mm) | 14.478 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() 86953.35.05 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Yellow | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() C4100A.21.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | - | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.165 (4.19mm) | 4.191 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 254μm | - | RoHS Compliant | - | ||
![]() 02303.R5.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | Spool | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Brown | 65/34 | - | 0.295 (7.49mm) | 7.493 mm | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() E1843S.30.09 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Maroon | - | 8 | 23 AWG | - | Multi-Conductor | 23 AWG | Maroon | Solid | - | 0.213 (5.41mm) | 5.4102 mm | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0400 1.016mm | 1.016mm | - | RoHS Compliant | - | ||
![]() C0550A.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | - | -20°C~105°C | - | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/0.0096 | Communication, Control | 0.294 (7.47mm) | 7.4676 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 500.0' 152.4m | - | 0.0420 1.067mm | 1.0668mm | - | RoHS Compliant | ASTM B-33 | ||
![]() 89404.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | - | Active | Not Applicable | - | - | - | - | 4 | 4 AWG | 600V | - | - | Black | 119/25 | - | 1.025 (26.04mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | - | - | 0.0500 1.270mm | - | - | Non-RoHS Compliant | - | ||
![]() 01380R.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 2500' 762.0m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() C1350A.46.17 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Beige | - | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Beige | 7/30 | Communication, Control | 0.280 (7.11mm) | 7.112 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 5000' 1524.0m | - | 0.0350 0.889mm | 889μm | - | RoHS Compliant | - | ||
![]() 89013.35.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | 26/30 | Cord and Cordset | 0.338 (8.59mm) | 8.5852 mm | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 7133867.2R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Black | Solid | - | 0.205 (5.21mm) | 5.207 mm | Fluoropolymer | - | - | - | - | Rip Cord | - | 2000.0' 609.6m | - | - | - | - | RoHS Compliant | - | ||
![]() 7133852 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | PVC | - | -20°C~75°C | Spool | 2012 | GenSPEED® 10000 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Yellow | Solid | - | 0.305 (7.75mm) | 7.747 mm | Polyolefin (PO) | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | ||
![]() 5133204E.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | - | - | - | 3000' 914.4m | - | - | - | - | RoHS Compliant | - | ||
![]() E2054S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Gray | 19/0.0147 | Alarm, Security, Sound | 0.269 (6.83mm) | 6.8326 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 0m | 1000.0' 304.8m | 0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() C4213A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | ASTM B-33 |