- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89013.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.338 (8.59mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0300 0.762mm | - | - | - | ||
![]() 89013.XX.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 16 AWG | 300V | - | - | White | 26/30 | - | 0.338 (8.59mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0300 0.762mm | - | - | - | ||
![]() 86983.35.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Grey | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Gray | 65/30 | - | 0.615 (15.62mm) | 15.621 mm | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 7131867 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | Spool | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Black | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Black | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 7131866 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | Spool | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Green | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Green | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 5133649E.2.5R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Green | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Green | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 2500' 762.0m | - | - | RoHS Compliant | - | ||
![]() C3R004.30.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | - | Multi-Pair | - | - | - | - | Active | 1 (Unlimited) | - | - | Grey | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E3032S.25.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 01342R.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01825.41.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 6 AWG | 600V | Multi-Conductor | 6 AWG | Black | 101/26 | Cord and Cordset | 0.790 (20.07mm) | 20.066 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() 89063.46.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 16 AWG | 600V | - | - | White | 26/30 | - | 0.400 (10.16mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 5000' 1524.0m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() C8116.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Conductor | FEP | -40°C~200°C | Spool | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 2 (1 Pair) | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | 19/30 | Communication, Control | 0.142 (3.61mm) | 3.6068 mm | Fluorinated Ethylene-Propylene (FEP) | - | - | Flame Retardant | 1000.0' 304.8m | 0.0090 0.229mm | 228.6μm | RoHS Compliant | - | ||
![]() 6131782.2.5R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | Multi-Pair | - | - | - | GenSPEED® 5350 | Active | 1 (Unlimited) | - | - | Red | 8 (4 Pair Twisted) | - | - | Multi-Pair | - | Red | - | - | - | - | - | - | - | - | 2500' 762.0m | - | - | RoHS Compliant | - | ||
![]() 7133963.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | GenSPEED® 6000 | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Gray | Solid | - | 0.235 (5.97mm) | - | Polyolefin (PO) | - | - | - | 3000' 914.4m | - | - | Non-RoHS Compliant | - | ||
![]() C0474.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | 0°C | Red | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Red | Solid | Alarm, Safety | 0.214 (5.44mm) | 5.4356 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | ASTM B-3 | ||
![]() 7131867.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Black | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Black | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 3000' 914.4m | - | - | RoHS Compliant | - | ||
![]() 7131866.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Green | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Green | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 3000' 914.4m | - | - | RoHS Compliant | - | ||
![]() C4119A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.235 (5.97mm) | 5.969 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 7133932 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | GenSPEED® 6500 | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Yellow | Solid | - | 0.260 (6.60mm) | - | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | Non-RoHS Compliant | - | ||
![]() 4ERS4S.38.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | - | -20°C~60°C | Spool | - | Active | Not Applicable | - | - | - | 16 (3 Twisted Pairs + 10) | 18 AWG, 22 AWG | - | - | - | Blue | - | - | 0.430 (10.92mm) | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - |