- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81664.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | Not Applicable | - | - | - | - | 4 | - | 2 AWG | 2kV | - | - | - | Black | - | - | 1.435 (36.45mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0800 2.032mm | - | - | RoHS Compliant | - | - | ||
![]() 13002.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | - | -20°C~90°C | Spool | - | - | Active | Not Applicable | - | - | - | - | 2 | - | 18 AWG | 300V | - | - | - | Black | 41/34 | - | 0.225 (5.72mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | 0.0150 0.381mm | - | - | Non-RoHS Compliant | - | - | ||
![]() C0552A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | 300V | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 300V | 8 (4 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | - | 22 AWG | Gray | 7/0.0096 | Communication, Control | 0.337 (8.56mm) | 8.5598 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 8.56 mm | - | 4 | Drain Wire | 1000.0' 304.8m | 0.0420 1.067mm | 1.0668mm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() 01821.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 4 AWG | 600V | Multi-Conductor | - | 4 AWG | Black | 119/25 | Cord and Cordset | 1.010 (25.65mm) | 25.654 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | 0.0500 1.270mm | 1.27mm | - | RoHS Compliant | - | - | ||
![]() E3512S.41.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 2 | - | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Blue | Solid | Alarm, Safety | 0.172 (4.37mm) | 4.3688 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 02724.85.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 2 | - | 12 AWG | 600V | Multi-Conductor | - | 12 AWG | Black | 65/30 | - | 0.570 (14.48mm) | 14.478 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 14.48 mm | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | Unknown | RoHS Compliant | - | - | ||
![]() 2133013 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | - | -10°C~60°C | - | 2016 | - | Active | 1 (Unlimited) | 60°C | -10°C | Grey | - | 6 (3 Pair) | - | 24 AWG | - | Multi-Pair | - | 24 AWG | Gray | - | Datacom | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | - | ||
![]() 01824.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 6 AWG | 600V | Multi-Conductor | - | 6 AWG | Black | 101/26 | Cord and Cordset | 0.845 (21.46mm) | 21.463 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | 1.27mm | - | RoHS Compliant | - | - | ||
![]() E3514S.41.03 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 4 | UL | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Red | Solid | Alarm, Safety | 0.202 (5.13mm) | 5.1308 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E2206S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | Spool | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 300V | 6 | UL | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.230 (5.84mm) | 5.842 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0080 0.203mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E2204S.30.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 300V | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.185 (4.70mm) | 4.699 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 4.7 mm | 4 | - | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | Non-RoHS Compliant | Exempt | - | ||
![]() 89073.35.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | White | - | 3 | - | 14 AWG | 600V | Multi-Conductor | - | 14 AWG | White | 41/30 | - | 0.541 (13.74mm) | 13.7414 mm | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() C1361.38.90 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | 120V | 2 | UL | 14 AWG | 120V | - | - | 14 AWG | Clear | 41/30 | Audio-Video, Home | 0.235 (5.97mm) | 5.969 mm | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | 635μm | - | RoHS Compliant | - | - | ||
![]() C9034A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | - | Exzel™ | Active | 1 (Unlimited) | 80°C | -30°C | Grey | 300V | 10 | CSA, UL | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 16/30 | - | 0.381 (9.68mm) | 9.6774 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C9011A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | - | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 4 | CSA, UL | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | - | 0.188 (4.78mm) | 4.7752 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() E3004S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.139 (3.53mm) | 3.5306 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E2034S.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 300V | 4 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.184 (4.67mm) | 4.6736 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C2534A-12-10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 16/30 | Communication, Control | 0.201 (5.11mm) | 5.1054 mm | Polyethylene (PE) | Foil | 100% | - | - | - | Drain Wire | 100.0' 30.5m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | - | ||
![]() 05584.R5.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 4 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | White | Solid | - | 0.165 (4.19mm) | 4.191 mm | - | - | - | - | - | - | - | 250.0' 76.2m | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() 01358.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | - | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Black | 41/30 | - | 0.340 (8.64mm) | 8.636 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - |