- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05588.15.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | - | - | - | 8 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Brown | Solid | Thermostat | 0.225 (5.72mm) | 5.715 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | - | ||
![]() 05585.15.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | - | - | - | 5 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Brown | Solid | Thermostat | 0.181 (4.60mm) | 4.5974 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | - | ||
![]() C1604.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Tinned | Carolprene | Copper, Tinned | Multi-Conductor | Rubber | - | -25°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -25°C | Black | - | - | - | - | 4 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 65/34 | Communication, Control | 0.385 (9.78mm) | 9.779 mm | Rubber | Braid | 80% | - | - | - | - | - | 1000.0' 304.8m | - | 0.0350 0.889mm | 889μm | - | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() E2102S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 300V | - | - | 2 | UL | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | Lead Free | - | ||
![]() C9134A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 80°C | -30°C | Grey | - | 300V | - | - | 10 | CSA, UL | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | - | 0.383 (9.73mm) | 9.7282 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | - | ||
![]() 01344.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | - | - | - | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | - | ||
![]() CR6.A3.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | Multi-Pair | 23 AWG | Blue | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | - | - | - | Flame Retardant, Rip Cord | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CP6.A3.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | Multi-Pair | 23 AWG | Blue | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | - | - | - | Flame Retardant, Rip Cord | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() C4062.21.01 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Obsolete | 1 (Unlimited) | 80°C | -20°C | Black | - | - | - | - | 3 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Black | 7/30 | Communication, Control | 0.176 (4.47mm) | 4.4704 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() C6357A.38.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 300V | - | - | 9 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.317 (8.05mm) | 8.0518 mm | Poly-Vinyl Chloride (PVC) | - | - | 8.052 mm | - | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | - | ||
![]() E2202S.30.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 300V | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | - | - | - | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 4.17 mm | - | 2 | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | Non-RoHS Compliant | - | Exempt | - | ||
![]() E3042S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 300V | - | - | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | 4.4196 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ASTM B-3 | ||
![]() E1032S.25.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | 3.628739kg | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | - | - | - | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 215.9mm | 500.0' 152.4m | 279.4mm | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ASTM B-3 | ||
![]() C0742A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | - | - | - | 4 | - | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | - | ||
![]() C2404A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | - | - | Grey | INTERCOMS, INTERNAL TELEPHONES | 300V | NO | STRANDED | 4 | CSA; CUL; NEC; UL | 18 AWG | - | - | 18 AWG | Gray | 16/30 | Communication, Control | 0.258 (6.55mm) | 6.5532 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.55 mm | 16X30 | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | - | ||
![]() 01380.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | EPDM | 300V | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 300V | - | - | 3 | - | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 10.92 mm | - | 3 | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | - | ||
![]() 01342.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | - | - | - | 3 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | - | ||
![]() 05584.15.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | - | - | - | 4 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Brown | Solid | - | 0.165 (4.19mm) | 4.191 mm | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | - | ||
![]() 02766.35.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | 4 | - | 16 AWG | 600V | - | - | Black | 26/30 | - | 0.420 (10.67mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | - | - | RoHS Compliant | - | - | - | ||
![]() 09212.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | - | - | - | 12 | - | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 1.010 (25.65mm) | 25.654 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | - |