- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03702.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 3 | 2 AWG | 600V | Multi-Conductor | 2 AWG | Gray | - | - | 1.175 (29.85mm) | 29.845 mm | Poly-Vinyl Chloride (PVC) | 500.0' 152.4m | 0.0600 1.524mm | 1.524mm | RoHS Compliant | ||
![]() 09212.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 12 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 1.010 (25.65mm) | 25.654 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 01822.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | - | 0.925 (23.50mm) | 23.495 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 03708.99.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | - | -20°C~60°C | Spool | Active | Not Applicable | - | - | - | 3 | 8 AWG | 600V | - | - | Gray | - | - | 0.625 (15.88mm) | - | Poly-Vinyl Chloride (PVC) | - | 0.0450 1.143mm | - | Non-RoHS Compliant | ||
![]() 09430.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 30 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 1.335 (33.91mm) | 33.909 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09226.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 26 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 1.380 (35.05mm) | 35.052 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09407.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 7 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.710 (18.03mm) | 18.034 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 02724.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | 2 | 12 AWG | 600V | - | - | Red | 65/30 | - | 0.570 (14.48mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0450 1.143mm | - | Non-RoHS Compliant | ||
![]() 09605.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 5 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.495 (12.57mm) | 12.573 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 01827.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 65/26 | Cord and Cordset | 0.760 (19.30mm) | 19.304 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 5000' 1524.0m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 01824.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | 4 | 6 AWG | 600V | - | - | Black | 101/26 | - | 0.865 (21.97mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 5000' 1524.0m | 0.0500 1.270mm | - | Non-RoHS Compliant | ||
![]() 01821.38.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | Cord and Cordset | 1.010 (25.65mm) | 25.654 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 500.0' 152.4m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 02727.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.715 (18.16mm) | 18.161 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 5000' 1524.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 01818.41.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 2 AWG | 600V | Multi-Conductor | 2 AWG | Black | 133/0.0211 | Cord and Cordset | 1.170 (29.72mm) | 29.718 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0550 1.397mm | 1.397mm | RoHS Compliant | ||
![]() 01358.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.340 (8.64mm) | 8.636 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 02726.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 2500' 762.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09607.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 7 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.540 (13.72mm) | 13.716 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 02605.41.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Super Vu-Tron® Supreme | Multi-Conductor | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | 65/34 | - | 0.335 (8.51mm) | 8.509 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 02311.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 2 | 12 AWG | 150V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.385 (9.78mm) | 9.779 mm | Poly-Vinyl Chloride (PVC) | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 01310.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | 2 | 18 AWG | 300V | - | - | Black | 16/30 | - | 0.285 (7.24mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 250.0' 76.2m | 0.0300 0.762mm | - | RoHS Compliant |