- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Number of Pairs | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2524S.41.03 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | Aluminum | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | - | 4 | - | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Red | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C2524A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.183 (4.65mm) | 4.6482 mm | Polyethylene (PE) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() C0455A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 300V | 3 | UL | 18 AWG | 300V | Multi-Conductor | 304.8m | 18 AWG | Gray | 16/30 | Communication, Control | 0.238 (6.05mm) | 6.0452 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 6.04 mm | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0370 0.940mm | 939.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() 01369.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | - | 12 AWG | 300V | Multi-Conductor | - | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() 01411.15T.05 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Yellow | 16/30 | - | 0.305 (7.75mm) | 7.747 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() E2106S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 300V | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 6 | UL | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.176 (4.47mm) | 4.4704 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 4.47 mm | 6 | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | Unknown | RoHS Compliant | - | - | ||
![]() E2052S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | UL | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Gray | 19/0.0147 | Alarm, Security, Sound | 0.245 (6.22mm) | 6.223 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() 05583.R8.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 3 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | White | Solid | Thermostat | 0.150 (3.81mm) | 3.81 mm | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() E2252S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | 18.302452kg | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 300V | 2 | - | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Natural | 19/0.0147 | Alarm, Security, Sound | 0.235 (5.97mm) | 5.2578 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | 330.2mm | 1000.0' 304.8m | 330.2mm | 0.0110 0.279mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C0723A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | 300V | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 8 (4 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | - | 22 AWG | Gray | 7/30 | Computer | 0.269 (6.83mm) | 6.8326 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 6.833 mm | - | 4 | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() E2024S.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 4 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Alarm, Security, Sound | 0.171 (4.34mm) | 4.3434 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0080 0.203mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E2522S.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Red | - | 2 | - | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Red | Solid | Alarm, Safety | 0.180 (4.57mm) | 4.572 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E2203S.30.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | Non-RoHS Compliant | Exempt | - | ||
![]() E3602S.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | 0°C | Red | - | 2 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Red | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E1004S.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 4 | - | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.141 (3.58mm) | 3.5814 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | 342.9mm | 1000.0' 304.8m | 215.9mm | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E2502S.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | - | 2 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Red | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C3113.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 150V | 4 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Communication, Control | 0.182 (4.62mm) | 4.6228 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | Non-RoHS Compliant | - | ASTM B-3 | ||
![]() 09207.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 7 | - | 12 AWG | 600V | Multi-Conductor | - | 12 AWG | Black | 65/30 | - | 0.790 (20.07mm) | 20.066 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() 02643.99.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | - | -50°C~105°C | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 4 | - | 12 AWG | 600V | Multi-Conductor | - | 12 AWG | Yellow | 168/34 | - | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() C0451A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 300V | 3 | UL | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Gray | 7/30 | Communication, Control | 0.199 (5.06mm) | 5.0546 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0370 0.940mm | 939.8μm | - | RoHS Compliant | - | ASTM B-33 |