- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1002S.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | - | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.122 (3.10mm) | 3.0988 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 01311.35T.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.305 (7.75mm) | 7.747 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() C6351A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 2 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.192 (4.88mm) | 4.8768 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0250 0.635mm | 635μm | - | RoHS Compliant | - | - | ||
![]() E3622S.30.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | - | 2 | - | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Red | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 0m | 1000.0' 304.8m | 0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C1360.21.90 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | 90V | 2 | UL | 20 AWG | 120V | - | - | 20 AWG | Clear | 10/30 | Audio-Video, Home | 0.160 (4.06mm) | 4.064 mm | - | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | - | RoHS Compliant | Lead Free | - | ||
![]() E1508S.18.03 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | - | 4 | - | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Red | Solid | Alarm, Safety | 0.230 (5.84mm) | 5.842 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C2464A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 5 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.183 (4.65mm) | 4.6482 mm | Poly-Vinyl Chloride (PVC) | - | - | 4.75 mm | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C2513A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 300V | 2 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.167 (4.24mm) | 4.2418 mm | Polyethylene (PE) | Foil | 100% | 4.242 mm | 2 | Drain Wire | - | 500.0' 152.4m | - | 0.0260 0.660mm | 660.4μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C6356A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 7 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.275 (6.99mm) | 6.985 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.99 mm | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | ||
![]() E1522S.41.03 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | 300V | 2 | UL | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Red | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | Contains Lead | ASTM B-3 | ||
![]() E3034S.18.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 300 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.187 (4.75mm) | 4.7498 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E2036S.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 6 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 7/26 | Alarm, Security, Sound | 0.221 (5.61mm) | 5.6134 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C3116.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 22 AWG | 150V | Multi-Conductor | - | 22 AWG | Natural | 7/32 | Communication, Control | 0.141 (3.58mm) | 3.5814 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C6353A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 4 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.235 (5.97mm) | 5.969 mm | Poly-Vinyl Chloride (PVC) | - | - | 5.97 mm | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | ||
![]() C9013A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 8 | CSA, UL | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | - | 0.231 (5.87mm) | 5.8674 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C9033A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 80°C | -30°C | Grey | 300V | 8 | CSA, UL | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 16/30 | - | 0.327 (8.31mm) | 8.3058 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C9042A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 4 | CSA, UL | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Gray | 19/0.0117 | - | 0.282 (7.16mm) | 7.1628 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() E2006S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 6 | UL | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.173 (4.39mm) | 4.3942 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E3033S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | White | 7/26 | Alarm, Security, Sound | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 5133374E General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | - | 24 AWG | Blue | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | 4.953 mm | - | - | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | - |