- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02769.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 18 AWG | 600V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() 02770.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 18 AWG | 600V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() 09808.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 8 | - | 18 AWG | 600V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.530 (13.46mm) | 13.462 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() 02725.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 12 AWG | 600V | Multi-Conductor | - | 12 AWG | Black | 65/30 | - | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | - | ||
![]() 02728.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 10 AWG | 600V | Multi-Conductor | - | 10 AWG | Black | 104/30 | - | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | - | ||
![]() 09608.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 8 | - | 16 AWG | 600V | Multi-Conductor | - | 16 AWG | Black | 26/30 | - | 0.575 (14.61mm) | 14.605 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() E3036S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 6 | - | 18 AWG | 300V | Multi-Conductor | 304.8m | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ASTM B-3 | ||
![]() C3207.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Pair | Fluoropolymer | -40°C~150°C | Spool | - | Obsolete | 1 (Unlimited) | 150°C | -40°C | Natural | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | - | 22 AWG | Natural | 7/30 | Communication, Control | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | - | ||
![]() C0601A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Gray | 7/32 | Computer | 0.214 (5.44mm) | 5.4356 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ASTM B-33 | ||
![]() C0452A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 207 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 300V | 2 | UL | 20 AWG | 300V | Multi-Conductor | 304.8m | 20 AWG | Gray | 7/28 | Communication, Control | 0.207 (5.26mm) | 5.2578 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0370 0.940mm | 939.8μm | RoHS Compliant | - | ASTM B-33 | ||
![]() C3122.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 8 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Communication, Control | 0.239 (6.07mm) | 6.0706 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | Non-RoHS Compliant | Exempt | ASTM B-3 | ||
![]() 7133805 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | - | 8 (4 Pair Twisted) | - | 23 AWG | - | Multi-Pair | - | 23 AWG | Orange | Solid | - | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | ||
![]() 6133289 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5500 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | - | 24 AWG | Yellow | Solid | - | 0.220 (5.59mm) | 5.588 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | ||
![]() C1643A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -20°C~75°C | Spool | - | Active | - | - | - | - | - | 3 | - | 20 AWG | 300V | - | - | - | Gray | 26/34 | - | 0.236 (5.99mm) | - | Polyethylene (PE) | Braid | 80% | - | 500.0' 152.4m | 0.0290 0.737mm | - | Non-RoHS Compliant | - | - | ||
![]() 86933.35.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | - | 12 AWG | 300V | Multi-Conductor | - | 12 AWG | Yellow | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() 5133445E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Violet | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | - | 24 AWG | Purple | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | ||
![]() 5133762E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 86002.15.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 300 | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 2 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Black | 41/34 | - | 0.235 (5.97mm) | 5.969 mm | - | - | - | - | 250.0' 76.2m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | ||
![]() 89064.35.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | White | - | 4 | - | 16 AWG | 600V | Multi-Conductor | - | 16 AWG | White | 26/30 | - | 0.434 (11.02mm) | 11.0236 mm | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() C4192A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | - | 22 AWG | - | Multi-Conductor | - | 22 AWG | Gray | 7/30 | - | 0.165 (4.19mm) | 4.191 mm | - | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | 762μm | RoHS Compliant | - | - |