- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81313.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 8 AWG | 2kV | - | - | Black | - | - | 0.945 (24.00mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0600 1.524mm | - | Non-RoHS Compliant | - | ||
![]() 82383.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 1/0 AWG | 2kV | - | - | Black | - | - | 1.585 (40.26mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | RoHS Compliant | - | ||
![]() 02762R.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.535 (13.59mm) | 13.589 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2500' 762.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 89404.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 4 AWG | 600V | - | - | Black | 119/25 | - | 1.025 (26.04mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | - | Non-RoHS Compliant | - | ||
![]() 89203.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 2 AWG | 600V | - | - | Black | 119/0.0223 | - | 1.158 (29.41mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | - | Non-RoHS Compliant | - | ||
![]() 02643.41T.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 4 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Yellow | 168/34 | - | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 81414.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 4/0 AWG | 2kV | - | - | Black | - | - | 2.145 (54.48mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | Non-RoHS Compliant | - | ||
![]() 6133713 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5350 | Active | 1 (Unlimited) | 75°C | -20°C | White | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C1318.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Rubber | - | Test Lead | - | -40°C~90°C | Spool | 1318 | Active | - | - | - | - | - | 18 AWG | - | - | - | Black | 65/36 | - | 0.230 (5.84mm) | - | - | - | - | - | 1000.0' 304.8m | 0.0880 2.235mm | - | Non-RoHS Compliant | ASTM B-33 | ||
![]() 05483.R8.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 3 | 20 AWG | 150V | Multi-Conductor | 20 AWG | White | Solid | - | 0.133 (3.38mm) | 3.3782 mm | - | - | - | - | 500.0' 152.4m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() 02636.35T.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 16 AWG | 600V | - | 16 AWG | Yellow | 65/34 | - | 0.425 (10.80mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 02765.38T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 7131809 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Violet | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Purple | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 89603.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 6 AWG | 600V | - | - | Black | 101/26 | - | 0.810 (20.57mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | - | Non-RoHS Compliant | - | ||
![]() 7136100.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Polyethylene (PE) | - | Multi-Pair, Cat6 | - | -45°C~85°C | Spool | - | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Black | Solid | - | 0.250 (6.35mm) | - | Polyolefin (PO) | - | - | - | 3000' 914.4m | - | - | Non-RoHS Compliant | - | ||
![]() C8119.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Flexfoil®, Copper, Tinned | Multi-Conductor | FEP | -40°C~200°C | Spool | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Red | 19/29 | Communication, Control | 0.209 (5.31mm) | 5.3086 mm | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100%, 90% | Flame Retardant | 1000.0' 304.8m | 0.0140 0.356mm | 355.6μm | RoHS Compliant | - | ||
![]() 2131246 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -10°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -10°C | White | 12 (6 Pair) | 24 AWG | - | Multi-Pair | 24 AWG | White | - | - | 0.180 (4.57mm) | 4.572 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 5131477E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Red | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Red | Solid | - | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 2131537 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -10°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -10°C | Natural | 4 (2 Pair) | 24 AWG | - | Multi-Pair | 24 AWG | Natural | - | Datacom | 0.130 (3.30mm) | 3.302 mm | Fluoropolymer | Foil | 100% | Drain Wire | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 89083.XX.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | 12 AWG | 600V | - | - | Yellow | 65/30 | - | 0.614 (15.60mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0450 1.143mm | - | - | - |