- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98267.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 5 | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 65/26 | - | 0.840 (21.34mm) | 21.336 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() C6050A.46.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 24 (12 Pair Twisted) | 18 AWG | 30V | - | - | Gray | 16/30 | - | 0.731 (18.57mm) | - | Polyethylene (PE) | Foil | 100% | - | 5000' 1524.0m | 0.0480 1.219mm | - | Non-RoHS Compliant | - | ||
![]() 2131505X General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat3 | - | -20°C~75°C | Spool | - | Active | Not Applicable | - | - | - | 50 (25 Pair Twisted) | 24 AWG | - | - | - | White | Solid | - | 0.420 (10.67mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | - | - | UL Style CMP | ||
![]() C1202.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Carolprene | Copper, Tinned | Microphone | - | -20°C~60°C | Spool | - | Active | - | - | - | - | 2 | 18 AWG | 300V | - | - | Black | 41/34 | - | 0.295 (7.49mm) | - | Rubber | Braid | 80% | - | 500.0' 152.4m | 0.0350 0.889mm | - | Non-RoHS Compliant | - | ||
![]() C0765A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Riser | Flexfoil® | Multi-Conductor | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 10 | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.269 (6.83mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | - | ASTM B-33 | ||
![]() 7133842 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Yellow | Solid | - | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 7133809 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Violet | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Purple | Solid | - | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C4194A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 | 22 AWG | - | Multi-Conductor | 22 AWG | Gray | 7/30 | - | 0.181 (4.60mm) | 4.5974 mm | - | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | 762μm | RoHS Compliant | - | ||
![]() 6131697 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5350 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | Solid | - | 0.190 (4.83mm) | 4.826 mm | Fluoropolymer | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C1602.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Carolprene | Copper, Tinned | Microphone | - | -20°C~60°C | Spool | - | Active | - | - | - | - | 2 | 16 AWG | 300V | - | - | Black | 65/34 | - | 0.335 (8.51mm) | - | Rubber | Braid | 80% | - | 500.0' 152.4m | 0.0350 0.889mm | - | Non-RoHS Compliant | - | ||
![]() C4102A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.189 (4.80mm) | 4.8006 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() C6804A.K9.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | - | -20°C~105°C | Spool | - | Active | - | - | - | - | 4 | 18 AWG | 300V | - | - | Gray | 16/30 | - | 0.204 (5.18mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0160 0.406mm | - | Non-RoHS Compliant | - | ||
![]() 86002.R5.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 41/34 | - | 0.235 (5.97mm) | 5.969 mm | - | - | - | - | 250.0' 76.2m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() 13003.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -20°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 18 AWG | 300V | - | - | Black | 41/34 | - | 0.235 (5.97mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() 5133667E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Orange | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 02770.41T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02765.41T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02725.38T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() C4207A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 6 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.204 (5.18mm) | 5.1816 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 89093.35.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | 104/30 | - | 0.661 (16.79mm) | 16.7894 mm | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - |