- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3044S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | 4 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | White | 19/0.0117 | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0080 0.203mm | 381μm | RoHS Compliant | - | - | ASTM B-3 | ||
![]() 89073.85.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 14 AWG | 600V | - | - | Black | 41/30 | - | 0.541 (13.74mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 89083.35.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | White | 3 | - | 12 AWG | 600V | Multi-Conductor | 12 AWG | White | 65/30 | - | 0.614 (15.60mm) | 15.5956 mm | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | - | - | ||
![]() 89033.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 12 AWG | 300V | - | - | Black | 65/30 | - | 0.443 (11.25mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0300 0.762mm | - | - | - | - | - | ||
![]() C1646A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 6 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 26/34 | Communication, Control | 0.294 (7.47mm) | 7.4676 mm | Polyethylene (PE) | Braid | 80% | - | 1000.0' 304.8m | 0.0290 0.737mm | 736.6μm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 13002.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 41/34 | Cord and Cordset | 0.225 (5.72mm) | 5.715 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | - | ||
![]() E2038S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | Flexfoil® | Multi-Conductor | - | -20°C~75°C | Spool | - | Active | - | - | - | - | 8 | - | 18 AWG | 300V | - | 18 AWG | Gray | 7/26 | - | 0.240 (6.10mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 82414.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | - | 4/0 AWG | 2kV | - | - | Black | - | - | 2.145 (54.48mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 02725.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | CSA, UL | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | - | - | ||
![]() 7133790 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~75°C | Spool | GenSPEED® 10000 | Active | 1 (Unlimited) | 75°C | -20°C | Red | 8 (4 Pair Twisted) | - | 23 AWG | - | Multi-Pair | 23 AWG | Red | Solid | - | 0.310 (7.87mm) | 7.874 mm | High Density Polyethylene (HDPE) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | - | ||
![]() 7131808 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Pink | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Pink | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | - | ||
![]() 7131805 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Orange | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | - | ||
![]() E1512S.41.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | Solid | Alarm, Safety | 0.172 (4.37mm) | 4.3688 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | ASTM B-3 | ||
![]() 89013.46.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 16 AWG | 300V | - | - | White | 26/30 | - | 0.338 (8.59mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 5000' 1524.0m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 89083.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 12 AWG | 600V | - | - | Black | 65/30 | - | 0.614 (15.60mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 2500' 762.0m | 0.0450 1.143mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 89054.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 4 | - | 18 AWG | 600V | - | - | Black | 16/30 | - | 0.402 (10.21mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 5000' 1524.0m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 02603.41T.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Super Vu-Tron® | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | 41/34 | - | 0.345 (8.76mm) | 8.763 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | - | ||
![]() 89083.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 12 AWG | 600V | - | - | Black | 65/30 | - | 0.614 (15.60mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0450 1.143mm | - | - | - | - | - | ||
![]() 89092.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 2 | - | 10 AWG | 600V | - | - | Black | 104/30 | - | 0.629 (15.98mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0450 1.143mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 89073.XX.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 3 | - | 14 AWG | 600V | - | - | Yellow | 41/30 | - | 0.541 (13.74mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 0.0450 1.143mm | - | - | - | - | - |