- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3156.41.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Conductor | Fluoropolymer | - | -20°C~150°C | - | - | - | Obsolete | 1 (Unlimited) | 150°C | -20°C | Red | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Red | 7/30 | Communication, Control | 0.147 (3.73mm) | 3.7338 mm | Fluoropolymer | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0098 0.250mm | 254μm | Non-RoHS Compliant | - | - | ||
![]() 89073.XX.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 14 AWG | 600V | - | - | Yellow | 41/30 | - | 0.541 (13.74mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0450 1.143mm | - | - | - | - | ||
![]() 89033.XX.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 12 AWG | 300V | - | - | White | 65/30 | - | 0.443 (11.25mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 89033.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 12 AWG | 300V | - | - | Black | 65/30 | - | 0.443 (11.25mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0300 0.762mm | - | - | - | - | ||
![]() 89083.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 3 | 12 AWG | 600V | - | - | Black | 65/30 | - | 0.614 (15.60mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0450 1.143mm | - | - | - | - | ||
![]() 89092.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 2 | 10 AWG | 600V | - | - | Black | 104/30 | - | 0.629 (15.98mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | - | - | 0.0450 1.143mm | - | Non-RoHS Compliant | - | - | ||
![]() 89094.46.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | Not Applicable | - | - | - | - | 4 | 10 AWG | 600V | - | - | White | 104/30 | - | 0.718 (18.24mm) | - | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 5000' 1524.0m | - | 0.0450 1.143mm | - | Non-RoHS Compliant | - | - | ||
![]() C4065A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 8 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.234 (5.94mm) | 5.9436 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ||
![]() C1343A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28; 16/30 | Audio-Video, Home | 0.206 (5.23mm) | 5.2324 mm | Polyethylene (PE) | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ||
![]() 01343.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 5000' 1524.0m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ||
![]() 09205.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.715 (18.16mm) | 18.161 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | - | ||
![]() C4412.21.17 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Beige | - | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Beige | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | Non-RoHS Compliant | Exempt | ASTM B-3 | ||
![]() 7131825 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6a | PVC | - | -20°C~75°C | Spool | 2012 | GenSPEED® 10000 | Active | 1 (Unlimited) | 75°C | -20°C | Violet | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Purple | Solid | - | 0.320 (8.13mm) | 8.128 mm | Fluoropolymer | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | - | ||
![]() 7131866.2R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Green | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Green | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Rip Cord | - | 2000.0' 609.6m | - | - | - | RoHS Compliant | - | - | ||
![]() C2426A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 7 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.363 (9.22mm) | 9.2202 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ASTM B-33 | ||
![]() C0805.21.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | - | - | -20°C~75°C | Spool | - | - | Active | - | - | - | - | - | 6 (3 Pair Twisted) | 28 AWG | 30V | - | - | Gray | 7/36 | - | 0.194 (4.93mm) | - | Polypropylene (PP) | Foil, Braid | 100%, 90% | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | - | Non-RoHS Compliant | - | - | ||
![]() C3152.41.86 General Cable/Carol Brand | In Stock | - | Datasheet | - | - | - | - | Copper, Annealed Tinned | Fluoropolymer, Plenum | Flexfoil® | Multi-Pair | - | - | -40°C~150°C | Spool | - | - | Active | - | - | - | - | 300V | 25 (12.5 Pair Twisted) | 24 AWG | - | - | 24 AWG | Natural | 7/32 | - | 0.290 (7.37mm) | - | Fluoropolymer | Foil | 100% | - | - | 1000.0' 304.8m | - | 0.0120 0.305mm | - | Non-RoHS Compliant | - | - | ||
![]() C0761A.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 3 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.177 (4.50mm) | 4.4958 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 254μm | RoHS Compliant | - | ASTM B-33 | ||
![]() E2104S.25.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | 4.408918kg | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.147 (3.73mm) | 3.7338 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 215.9mm | 500.0' 152.4m | 279.4mm | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | ||
![]() C1358.38.90 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | - | 2 | 16 AWG | 120V | - | 16 AWG | Clear | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - |