- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0602A.50.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 (3 Pair Twisted) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Gray | 7/32 | Computer | 0.225 (5.72mm) | 5.715 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 3281' 1000.0m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | ASTM B-33 | ||
![]() C0753A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 5 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Computer | 0.188 (4.78mm) | 4.7752 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C0601A.21.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Gray | 7/32 | Computer | 0.214 (5.44mm) | 5.4356 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | ASTM B-33 | ||
![]() C1362.30.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Brown | - | 2 | - | 22 AWG | 120V | - | - | 22 AWG | Brown | 7/30 | Audio-Video, Home | 0.145 (3.68mm) | 3.683 mm | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | ||
![]() C8134.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~75°C | Spool | Obsolete | 1 (Unlimited) | 75°C | -20°C | Natural | - | 4 (2 Pair) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Natural | 7/32 | Communication, Control | 0.255 (6.48mm) | 6.477 mm | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | - | Drain Wire, Flame Retardant | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-33 | ||
![]() C8128.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Flexfoil® | Multi-Pair | PVDF | - | -40°C~150°C | Spool | Obsolete | 1 (Unlimited) | 150°C | -40°C | Grey | - | 4 (2 Pair) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.261 (6.63mm) | 6.6294 mm | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | - | Drain Wire, Flame Retardant | 1000.0' 304.8m | 0.0180 0.457mm | 457.2μm | - | RoHS Compliant | - | ||
![]() C1702.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | - | 14 AWG | 300V | - | - | 14 AWG | White | 41/30 | Audio-Video, Home | 0.220 (5.59mm) | 5.588 mm | Polypropylene (PP) | - | - | - | - | - | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | - | RoHS Compliant | - | ||
![]() C3113.18.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Communication, Control | 0.182 (4.62mm) | 4.6228 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() E2242S.18.02 General Cable/Carol Brand | In Stock | - | - | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 2 | - | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | White | 19/0.0117 | Alarm, Security, Sound | 0.179 (4.55mm) | 4.5466 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() C0742A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Computer | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C0456A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | UL | 16 AWG | 300V | Multi-Conductor | 152.4m | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.243 (6.17mm) | 6.1722 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0370 0.940mm | 939.8μm | - | RoHS Compliant | ASTM B-33 | ||
![]() C0604A.18.10 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | 300V | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 10 (5 Pair Twisted) | - | 24 AWG | 300V | Multi-Pair | - | 24 AWG | Gray | 7/32 | Computer | 0.265 (6.73mm) | 6.731 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 6.731 mm | 5 | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | ASTM B-33 | ||
![]() C4063A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 | - | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.189 (4.80mm) | 4.8006 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() E2106S.25.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 6 | - | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.176 (4.47mm) | 4.4704 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() C2524A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.183 (4.65mm) | 4.6482 mm | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | ASTM B-33 | ||
![]() C1358.21.02 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | White | - | 2 | - | 16 AWG | 120V | - | - | 16 AWG | White | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | ||
![]() C1358.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Grey | - | 2 | - | 16 AWG | 120V | - | - | 16 AWG | Gray | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | ||
![]() C1358.21.19 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Violet | - | 2 | - | 16 AWG | 120V | - | - | 16 AWG | Purple | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | ||
![]() E2104S.86.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.147 (3.73mm) | 3.7338 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ||
![]() C1358.21.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Brown | - | 2 | - | 16 AWG | 120V | - | - | 16 AWG | Brown | 26/30 | Audio-Video, Home | 0.210 (5.33mm) | 5.334 mm | - | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - |