- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1352A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | Obsolete | 1 (Unlimited) | 80°C | -20°C | Grey | 4 (2 Pair Twisted) | CSA, UL | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.160 (4.06mm) | 4.064 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | - | ||
![]() C0749A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 30 | - | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.351 (8.92mm) | 8.9154 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C1644A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 4 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 26/34 | Communication, Control | 0.255 (6.48mm) | 6.477 mm | Polyethylene (PE) | Braid | 80% | - | 1000.0' 304.8m | 0.0290 0.737mm | 736.6μm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() C6500A.21.10 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -20°C | Grey | 2 | - | 28 AWG | 600V | Multi-Conductor | 28 AWG | Gray | 7/36 | Communication, Control | 0.130 (3.30mm) | 3.302 mm | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0160 0.406mm | 406.4μm | RoHS Compliant | - | - | - | ||
![]() C4062A.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Black | 3 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Black | 7/30 | Communication, Control | 0.176 (4.47mm) | 4.4704 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C3064.18.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 3 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | ASTM B-3 | ||
![]() C2525A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 3 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.213 (5.41mm) | 5.4102 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C2535A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 3 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.219 (5.56mm) | 5.5626 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | - | ||
![]() C2534A.25.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.201 (5.11mm) | 5.1054 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | - | ||
![]() C3119.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | 0°C | White | 8 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Communication, Control | 0.199 (5.06mm) | 5.0546 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | - | ASTM B-3 | ||
![]() C2688A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.286 (7.26mm) | 7.2644 mm | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C2516A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.137 (3.48mm) | 3.4798 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | - | ||
![]() C2517A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 3 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.144 (3.66mm) | 3.6576 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | - | ||
![]() C2514A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.167 (4.24mm) | 4.2418 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C1352ACS.41.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -30°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -30°C | Black | 4 (2 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | 22 AWG | Black | 7/30 | Communication, Control | 0.196 (4.98mm) | 4.9784 mm | Polypropylene (PP) | Foil | 100% | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | - | - | ||
![]() C1702.18.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Yellow | 2 | - | 14 AWG | 300V | - | 14 AWG | Yellow | 41/30 | Audio-Video, Home | 0.220 (5.59mm) | 5.588 mm | Polypropylene (PP) | - | - | - | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | - | - | ||
![]() C0979A.41.10 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 15 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.326 (8.28mm) | 8.2804 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C0781A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 3 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Computer | 0.217 (5.51mm) | 5.5118 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C1701.38.07 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Blue | 4 | - | 12 AWG | 300V | - | 12 AWG | Blue | 65/30 | Audio-Video, Home | 0.299 (7.60mm) | 7.5946 mm | Polypropylene (PP) | - | - | - | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | - | - | ||
![]() C0780A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 2 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Computer | 0.207 (5.26mm) | 5.2578 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ASTM B-33 |