- Jacket Color
- Wire Gauge
- Insulation Materials
- Applications
- Conductor Type
- Manufacturer
- Outer Diameter
- Voltage, Rating
- Manufacturer Part Number
- Stranding
- Insulation Thickness
- Approvals
Attribute column
Manufacturer
General Cable Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Driver Configuration | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Materials | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Material-Core | Power Dissipation (Max) | RoHS | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Technology | Voltage - Supply | Shielding | Current Rating | Base Part Number | Output | Number of Conductors | Termination Style | Function | Number of Outputs | Actuator Type | Efficiency | Voltage - Isolation | Output Type | Wire Gauge | Illumination Voltage (Nominal) | Voltage | Inductance | DC Resistance (DCR) | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Voltage - Supply (Vcc/Vdd) | Wire/Cable Gauge | Number of Poles | Illumination | Input Type | Breaker Type | Control Features | Accuracy | Q @ Freq | Jacket Color | Voltage - Output 2 | Reset | Topology | Data Rate | Voltage - Threshold | Number of Voltages Monitored | FET Type | Reset Timeout | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Operating Pressure | Pressure Type | Synchronous Rectifier | Port Style | Vgs (Max) | Insulation Diameter | Port Size | Voltage - Output 3 | Protocol | Rise / Fall Time (Typ) | Voltage - Output 4 | Minimum Load Required | Number of Drivers/Receivers | Maximum Pressure | Channel Type | Duplex | Receiver Hysteresis | Number of Drivers | Duty Cycle (Max) | Serial Interfaces | Gate Type | Current - Peak Output (Source, Sink) | FET Feature | Clock Sync | Stranding | High Side Voltage - Max (Bootstrap) | Output Phases | Thermal Resistance @ Natural | Outer Diameter | Power Dissipation @ Temperature Rise | Conductor Type | Features | Diameter | Height Seated (Max) | Length | Width | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2103.21.07 General Cable | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | - | - | General Cable | C2103.21.07 | - | - | - | 600 Volts AC | - | - | - | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.112 Inches | - | Stranded | - | - | - | 1,000 Feet | - | 0.032 Inches | - | ||
![]() C2107.41.02 General Cable | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | - | - | General Cable | C2107.41.02 | - | - | - | 600 Volts AC | - | - | - | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105/30 | - | - | - | 0.184 Inches | - | Stranded | - | - | - | 1,000 Feet | - | 0.033 Inches | - | ||
![]() 01773.38T.03 General Cable | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | EPDM | - | - | General Cable | 01773.RED | - | - | - | 600 Volts AC | - | -40°C ~ 85°C | Tube | -- | - | - | Obsolete | - | Transceiver | - | - | - | Welding Cable | - | - | 4.5 V ~ 5.5 V | - | 223 Amps | HIN232E | - | - | - | - | - | - | - | - | - | 2/0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 230kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | 1274/30 | - | - | - | 0.615 Inches | - | Stranded | - | - | - | 500 Feet | - | - | - | ||
![]() 01773.XX.01 General Cable | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CE | - | - | - | - | - | EPDM | - | - | General Cable | 01773.XX.01 | - | - | - | 600 Volts AC | 15V | -10°C ~ 71°C (With Derating) | - | HWS/HD | 6.30 L x 3.23 W x 1.46 H (160.0mm x 82.0mm x 37.0mm) | - | Active | - | Open Frame, Conformal Coated | - | - | - | ITE (Commercial) | 150W | - | - | - | 223 Amps | - | - | - | - | - | 1 | - | 89% | 3kV | - | 2/0 AWG | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | 1274/30 | - | - | - | 0.615 Inches | - | Stranded | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | ||
![]() 81953.99.01 General Cable | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | - | - | - | - | UL;CSA;MSHA | - | - | Half-Bridge | - | - | CPE | - | -- | General Cable | 81953.99.01 | - | - | - | 2,000 Volts AC | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | Power Cable | - | - | 10.8 V ~ 13.2 V | - | 445 Amps | ISL6614A | - | - | - | - | - | - | - | - | - | 535.3 kcmil | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26ns, 18ns | - | - | - | - | Synchronous | - | - | 4 | - | - | N-Channel MOSFET | 1.25A, 2A | - | - | 1332/24 | 36V | - | - | 1.34 Inches | - | Stranded | - | - | - | - | - | 0.12 Inches | - | ||
![]() C2003A.93.03 General Cable | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2003A | - | - | Non-Compliant | 300 Volts AC | - | - | - | * | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 Inches | - | Solid | - | - | - | - | - | 0.016 Inches | - | ||
![]() 01771.XX.01 General Cable | In Stock | - | - | - | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | EPDM | - | - | General Cable | 01771 | - | - | Compliant | 600 Volts AC | - | - | - | HSE | - | - | Active | - | Board Level, Vertical | 90 °C | -40 °C | Black | Welding Cable | - | - | - | - | 310 Amps | - | - | 1 | - | - | - | - | - | - | - | 4/0 AWG | - | 600 V | - | - | - | PC Pin | 1.000 (25.40mm) | 2.31°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2029/30 | - | - | 5.21°C/W | 0.75 Inches | 14.4W @ 75°C | Stranded | - | -- | - | 2.480 (63.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 01773.41T.03 General Cable | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | - | - | - | - | - | EPDM | - | - | General Cable | 01773.RED | - | - | - | 600 Volts AC | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | Welding Cable | - | - | - | - | 223 Amps | HIP6311A | - | - | - | Step-Down | 4 | - | - | - | PWM Signal | 2/0 AWG | - | - | - | - | - | - | - | - | Positive | 4.75 V ~ 5.25 V | - | - | - | - | - | Enable, Frequency Control, Power Good | - | - | Red | - | - | Buck | - | - | - | - | - | 50kHz ~ 1.5MHz | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | No | 1274/30 | - | 4 | - | 0.615 Inches | - | Stranded | - | - | - | 1,000 Feet | - | - | - | ||
![]() 76512.21.02 General Cable | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | UL;CSA | - | - | - | 12MHz | 2.5MHz | PVC | - | - | General Cable | 76512.21.02 | Iron | - | - | 600 Volts AC | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | - | Molded | - | - | - | Hook-Up Wire | - | - | - | Unshielded | 156mA | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | 68µH | 4.7 Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 @ 2.5MHz | White | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26/30 | - | - | - | 0.123 Inches | - | Stranded | -- | - | -- | 1,000 Feet | - | 0.032 Inches | -- | ||
![]() 83001.XX.01 General Cable | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | MSHA;UL | - | - | - | - | - | EPDM | - | - | General Cable | 83001.XX.01 | - | - | - | 2,000 Volts AC | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | Simple Reset/Power-On Reset | - | - | - | Power Cable | - | - | - | - | 150 Amps | ISL88813 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 1 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Active High | - | - | 4.64V | 1 | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 259 | - | - | - | 0.765 Inches | - | Stranded | - | - | - | - | - | 0.09 Inches | - | ||
![]() C2015A.93.10 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2015A | - | - | - | 300 Volts AC | - | - | - | IAL | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | -- | - | - | - | - | - | - | Lever | - | - | - | 24 AWG | -- | - | - | - | - | - | - | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/32 | - | - | - | 0.056 Inches | - | Stranded | - | - | - | - | - | 0.016 Inches | - | ||
![]() C2065A.93.02 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2065A.93.02 | - | - | Non-Compliant | 300 Volts AC | - | - | - | IEG | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | -- | - | - | - | - | - | - | Lever | - | - | - | 16 AWG | -- | - | - | - | - | - | - | - | - | - | - | 2 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26/30 | - | - | - | 0.092 Inches | - | Stranded | - | - | - | - | - | 0.016 Inches | - | ||
![]() 76502.24.77 General Cable | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | UL;CSA | - | - | - | 85MHz | 7.9MHz | PVC | - | - | General Cable | 76502.24.77 | Iron | - | - | 600 Volts AC | - | -55°C ~ 125°C | -- | IMS-2WWD-40 | 0.133 Dia x 0.335 L (3.38mm x 8.51mm) | ±10% | Obsolete | - | Wirewound | - | - | - | Hook-Up Wire | - | - | - | Shielded | 935mA | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | 2.7µH | 381 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 @ 7.9MHz | White/Black/Blue | - | - | - | - | - | - | - | - | - | - | - | 935mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/30 | - | - | - | 0.11 Inches | - | Stranded | -- | - | -- | 2,500 Feet | - | 0.032 Inches | -- | ||
![]() C2004A.93.03 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2004A | - | - | - | 300 Volts AC | - | - | - | IEG | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | -- | - | - | - | - | - | - | Rocker | - | - | - | 22 AWG | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 Inches | - | Solid | - | - | - | - | - | 0.016 Inches | - | ||
![]() C2107.41.08 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2107.41.08 | - | - | - | 600 Volts AC | - | - | - | IEG | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | 6A | - | - | - | - | - | - | Lever | - | - | - | 10 AWG | -- | - | - | - | - | - | - | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105/30 | - | - | - | 0.184 Inches | - | Stranded | - | - | - | 1,000 Feet | - | 0.033 Inches | - | ||
![]() 76812.18.01 General Cable | In Stock | - | - | Through Hole | Radial | -- | - | - | - | - | UL;CSA | - | - | - | -- | 100kHz | PVC | - | - | General Cable | 76812.18.01 | -- | - | - | 600 Volts AC | - | -55°C ~ 125°C | Tray | IHTH-0750JZ-5A | 0.800 Dia (20.32mm) | ±20% | Active | - | -- | - | - | - | Hook-Up Wire | - | - | - | Shielded | 25A | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 4.7µH | 3 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Black | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19/0.0159 | - | - | - | 0.136 Inches | - | Stranded | - | - | 0.375 (9.53mm) | 500 Feet | - | 0.032 Inches | AEC-Q200 | ||
![]() 76812.18.05 General Cable | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | - | UL;CSA | - | - | - | 3.3MHz | 796kHz | PVC | - | - | General Cable | 76812.18.05 | Ferrite | - | - | 600 Volts AC | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | Wirewound | - | - | - | Hook-Up Wire | - | - | - | Shielded | 87mA | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 470µH | 9.2 Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 @ 796kHz | Yellow | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19/0.0159 | - | - | - | 0.136 Inches | - | Stranded | - | - | 0.134 (3.40mm) | 500 Feet | - | 0.032 Inches | -- | ||
![]() 01773.XX.03 General Cable | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | EPDM | - | - | General Cable | 01773 | - | - | - | 600 Volts AC | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | Welding Cable | - | - | 6 V ~ 26 V | - | 223 Amps | - | -- | - | Connector | - | - | - | - | - | TTL | 2/0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.012 PSI (±0.08 kPa) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.25 PSI ~ 17.4 PSI (50 kPa ~ 120 kPa) | Absolute | - | Filtered | - | - | Filter | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 1274/30 | - | - | - | 0.615 Inches | - | Stranded | -- | - | - | - | - | - | - | ||
![]() 01778.XX.03 General Cable | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | 3A (Tc) | 10V | - | - | - | EPDM | - | - | General Cable | 01778 | - | 70W (Tc) | Compliant | 600 Volts AC | - | -55°C ~ 150°C (TJ) | Tube | PolarHV™ | - | - | Last Time Buy | - | - | 90 °C | -40 °C | Red | Welding Cable | - | MOSFET (Metal Oxide) | - | - | 75 Amps | - | - | 1 | - | - | - | - | - | - | - | 6 AWG | - | 600 V | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | N-Channel | - | - | 2.9 Ohm @ 500mA, 10V | 5.5V @ 50µA | - | 411pF @ 25V | 9.8nC @ 10V | 600V | - | - | - | - | ±30V | 9.652 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 259/30 | - | - | - | 0.38 Inches | - | Stranded | - | - | - | - | - | - | - | ||
![]() C2003A.93.02 General Cable | In Stock | - | - | Panel Mount | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | PVC | -- | - | General Cable | C2003A | - | - | Non-Compliant | 300 Volts AC | - | - | - | IUG | - | - | Active | -- | - | - | - | - | Hook-Up Wire | - | - | - | - | 4A | - | - | - | - | - | - | Lever | - | - | - | 24 AWG | -- | - | - | - | - | - | - | - | - | - | - | 3 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 Inches | - | Solid | - | - | - | - | - | 0.016 Inches | - |