- Jacket Color
- Wire Gauge
- Insulation Materials
- Applications
- Conductor Type
- Manufacturer
- Outer Diameter
- Voltage, Rating
- Manufacturer Part Number
- Stranding
- Insulation Thickness
- Approvals
Attribute column
Manufacturer
General Cable Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2016A.48.10 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2016A | Active | - | - | - | - | - | - | 22 AWG | 300V | - | - | Gray | 7/30 | 0.062 (1.57mm) | - | 10000' 3048.0m | 0.016 0.41mm | - | - | UL Style 1007/1569, ASTM B-33 | ||
![]() C2015A.12.08 General Cable/Carol Brand | In Stock | - | - | - | - | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -20°C~105°C | - | 2015A | Active | 1 (Unlimited) | 105°C | -20°C | Brown | 300V | UL | 24 AWG | 300V | Hook-Up | 24 AWG | Brown | 7/32 | 0.056 (1.42mm) | 1.4224 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | RoHS Compliant | UL Style 1007/1569, ASTM B-33 | ||
![]() C2028A.48.03 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2028A | Active | - | - | - | - | - | - | 20 AWG | 300V | - | - | Red | Solid | 0.064 (1.63mm) | - | 10000' 3048.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() C2003A.48.04 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2003A | Active | - | - | - | - | - | - | 24 AWG | 300V | - | - | Orange | Solid | 0.052 (1.32mm) | - | 10000' 3048.0m | 0.016 0.41mm | - | RoHS Compliant | UL Style 1007/1569, ASTM B-33 | ||
![]() C2016A.48.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2016A | Active | - | - | - | - | - | - | 22 AWG | 300V | - | - | Black | 7/30 | 0.062 (1.57mm) | - | 10000' 3048.0m | 0.016 0.41mm | - | - | UL Style 1007/1569, ASTM B-33 | ||
![]() C2028A.48.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2028A | Active | - | - | - | - | - | - | 20 AWG | 300V | - | - | Black | Solid | 0.064 (1.63mm) | - | 10000' 3048.0m | 0.016 0.41mm | - | - | UL Style 1007/1569, ASTM B-33 | ||
![]() 01775.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | EPDM | -40°C~90°C | Spool | 1775 | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | - | 1 AWG | 600V | - | 1 AWG | Black | 778/30 | 0.495 (12.57mm) | 12.573 mm | 250.0' 76.2m | - | - | RoHS Compliant | ASTM B-172 Class K | ||
![]() 76822.R8.13 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -20°C~105°C | - | 76822 | Active | 1 (Unlimited) | 105°C | -20°C | Pink | 600V | UL | 12 AWG | 600V | Hook-Up | 12 AWG | Pink | 19/0.0185 | 0.155 (3.94mm) | 3.937 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | RoHS Compliant | UL Style 1015/1335, ASTM B-8 | ||
![]() 76812.R8.16 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -20°C~105°C | - | 76812 | Active | 1 (Unlimited) | 105°C | -20°C | Blue | 600V | UL | 14 AWG | 600V | Hook-Up | 14 AWG | Blue | 19/0.0147 | 0.136 (3.45mm) | 3.4544 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | RoHS Compliant | UL Style 1015/1335, ASTM B-8 | ||
![]() 83350.XX.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | Hook-Up | - | -40°C~90°C | Spool | 83350 | Active | Not Applicable | - | - | - | - | - | 350MCM (kcmil) | 2000V | - | - | Black | - | 1.145 (29.08mm) | - | - | 0.105 2.67mm | - | - | - | ||
![]() C2016A.46.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2016A | Active | - | - | - | - | - | - | 22 AWG | 300V | - | - | Gray | 7/30 | 0.062 (1.57mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | Non-RoHS Compliant | UL Style 1007/1569, ASTM B-33 | ||
![]() C2119A.21.05 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -30°C~105°C | Spool | 2119A | Active | - | - | - | - | - | - | 18 AWG | 600V | - | - | Yellow | Solid | 0.104 (2.64mm) | - | 1000.0' 304.8m | 0.032 0.81mm | - | Non-RoHS Compliant | UL Style 1015, ASTM B-33 | ||
![]() 00.99JO.17167 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80641.XX.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | Hook-Up | - | -40°C~90°C | Spool | 80641 | Active | Not Applicable | - | - | - | - | - | 2 AWG | 2000V | - | - | Black | 655/30 | 0.650 (16.51mm) | - | - | 0.060 1.52mm | - | - | ASTM B-172 | ||
![]() 76502.18.77 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -20°C~105°C | - | 76502 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | - | - | 18 AWG | 600V | Hook-Up | 18 AWG | Multiple | 16/30 | 0.110 (2.79mm) | 2.794 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | RoHS Compliant | UL Style 1015/1335, ASTM B-8 | ||
![]() C2064A.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2064A | Active | - | - | - | - | - | - | 18 AWG | 300V | - | - | Black | 16/30 | 0.080 (2.03mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | Non-RoHS Compliant | UL Style 1007/1569, ASTM B-33 | ||
![]() 00.38JO.01771 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 00.41JO.17169 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 00.41JO.17167 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 00.41JO.17166 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |