- Jacket Color
- Wire Gauge
- Insulation Materials
- Applications
- Conductor Type
- Manufacturer
- Outer Diameter
- Voltage, Rating
- Manufacturer Part Number
- Stranding
- Insulation Thickness
- Approvals
Attribute column
Manufacturer
General Cable Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P201V595.40.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P201V595.E2.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P201V595.42.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | 1500.0' 457.2m | - | - | RoHS Compliant | - | ||
![]() P201V595.30.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P201V595.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() P201V595.C1.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P201V595.E3.86 General Cable/Carol Brand | In Stock | - | - | - | - | 052 | - | - | Hook-Up | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Natural | 20 AWG | - | Hook-Up | 20 AWG | Natural | Solid | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 83500.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | Hook-Up | - | -40°C~90°C | Spool | 83500 | Active | Not Applicable | - | - | - | 500MCM (kcmil) | 2000V | - | - | Black | - | 1.310 (33.27mm) | - | UV Resistant | - | 0.105 2.67mm | - | - | - | ||
![]() 01777.38A.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | - | -50°C~105°C | Spool | 1777 | Active | Not Applicable | - | - | - | 4 AWG | 600V | - | - | Black | 406/30 | 0.375 (9.53mm) | - | - | 500.0' 152.4m | - | - | - | ASTM B-172 Class K | ||
![]() 01775.35A.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | - | -50°C~105°C | Spool | 1775 | Active | Not Applicable | - | - | - | 1 AWG | 600V | - | - | Black | 812/30 | 0.495 (12.57mm) | - | - | 250.0' 76.2m | - | - | - | ASTM B-172 Class K | ||
![]() 01776.38A.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | - | -50°C~105°C | Spool | 1776 | Active | Not Applicable | - | - | - | 2 AWG | 600V | - | - | Black | 646/30 | 0.465 (11.81mm) | - | - | 500.0' 152.4m | - | - | - | ASTM B-172 Class K | ||
![]() C1201.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Carolprene | Microphone, Shielded | - | -20°C~60°C | Spool | 1201 | Active | - | - | - | - | 18 AWG | 300V | - | 18 AWG | Black | 41/34 | 0.240 (6.10mm) | - | - | 1000.0' 304.8m | 0.035 0.89mm | - | Non-RoHS Compliant | ASTM B-33 | ||
![]() C1201-100 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Annealed Tinned | Carolprene | Microphone, Shielded | - | -20°C~60°C | - | 1201 | Discontinued | 1 (Unlimited) | 60°C | -20°C | Black | 18 AWG | 300V | - | 18 AWG | Black | 41/34 | 0.240 (6.10mm) | 6.096 mm | - | 100.0' 30.5m | 0.035 0.89mm | 889μm | RoHS Compliant | ASTM B-33 | ||
![]() 01104.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | Hook-Up | - | -50°C~105°C | - | 1104 | Active | 1 (Unlimited) | 105°C | -50°C | Black | 1/0 AWG | 600V | Hook-Up | - | Black | 1042/30 | 0.600 (15.24mm) | 15.24 mm | - | - | - | - | RoHS Compliant | ASTM B-172 | ||
![]() GE.00JO.44401 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01766.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | Welding | - | -50°C~90°C | Spool | 1766 | Active | Not Applicable | - | - | - | 2 AWG | 600V | - | - | Black | 1634/34 | 0.475 (12.07mm) | - | - | 250.0' 76.2m | - | - | - | ASTM B-172 Class M | ||
![]() C2053A.21.19 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -20°C~105°C | - | 2053A | Discontinued | 1 (Unlimited) | 105°C | -20°C | Violet | 16 AWG | 300V | Hook-Up | 16 AWG | Violet | Solid | 0.083 (2.11mm) | 2.1082 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | RoHS Compliant | UL Style 1007/1569, ASTM B-33 | ||
![]() C2101A.48.05 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2101A | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | - | Yellow | 7/30 | 0.094 (2.38mm) | - | - | - | 0.032 0.81mm | - | RoHS Compliant | UL Style 1015, ASTM B-33 | ||
![]() GE.00JO.53501 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2100A.48.08 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | - | 2100A | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | - | Brown | 7/32 | 0.088 (2.24mm) | - | - | 50.00' 15.24m | 0.032 0.81mm | - | RoHS Compliant | UL Style 1015, ASTM B-33 |