- Jacket Color
- Wire Gauge
- Insulation Materials
- Applications
- Conductor Type
- Manufacturer
- Outer Diameter
- Voltage, Rating
- Manufacturer Part Number
- Stranding
- Insulation Thickness
- Approvals
Attribute column
Manufacturer
General Cable Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2100A.48.08 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | - | 2100A | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 7/32 | 0.088 (2.24mm) | 50.00' 15.24m | 0.032 0.81mm | RoHS Compliant | UL Style 1015, ASTM B-33 | ||
![]() 80671.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Copper, Annealed Bare | Super Vu-Tron® | Hook-Up | -40°C~90°C | Spool | 80671 | Active | Not Applicable | 2/0 AWG | 2000V | Black | 1316/30 | 0.825 (20.96mm) | - | 0.080 2.03mm | - | ASTM B-172 | ||
![]() 01761.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Copper, Annealed Bare | Super Vu-Tron® | Welding | -50°C~90°C | Spool | 1761 | Active | Not Applicable | 4/0 AWG | 600V | Black | 5225/34 | 0.800 (20.32mm) | 500.0' 152.4m | - | - | ASTM B-172 Class M | ||
![]() 01772.38A.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1772 | Active | Not Applicable | 3/0 AWG | 600V | Red | 1613/30 | 0.670 (17.02mm) | 500.0' 152.4m | - | - | ASTM B-172 Class K | ||
![]() 01773.XXA.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1773 | Active | Not Applicable | 2/0 AWG | 600V | Red | 1274/30 | 0.615 (15.62mm) | - | - | - | ASTM B-172 Class K | ||
![]() 01774.41A.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1774 | Active | Not Applicable | 1/0 AWG | 600V | Red | 1025/30 | 0.560 (14.22mm) | 1000.0' 304.8m | - | - | ASTM B-172 Class K | ||
![]() 01774.XXA.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1774 | Active | Not Applicable | 1/0 AWG | 600V | Black | 1025/30 | 0.560 (14.22mm) | - | - | - | ASTM B-172 Class K | ||
![]() 01776.44A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1776 | Active | Not Applicable | 2 AWG | 600V | Black | 646/30 | 0.465 (11.81mm) | 2500' 762.0m | - | - | ASTM B-172 Class K | ||
![]() 01773.41A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1773 | Active | Not Applicable | 2/0 AWG | 600V | Black | 1274/30 | 0.615 (15.62mm) | 1000.0' 304.8m | - | - | ASTM B-172 Class K | ||
![]() 01775.44A.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1775 | Active | Not Applicable | 1 AWG | 600V | Red | 812/30 | 0.495 (12.57mm) | 2500' 762.0m | - | - | ASTM B-172 Class K | ||
![]() 01777.38A.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1777 | Active | Not Applicable | 4 AWG | 600V | Red | 406/30 | 0.375 (9.53mm) | 500.0' 152.4m | - | - | ASTM B-172 Class K | ||
![]() 01778.XXA.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1778 | Active | Not Applicable | 6 AWG | 600V | Black | 259/30 | 0.320 (8.13mm) | - | - | - | ASTM B-172 Class K | ||
![]() 01772.46A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1772 | Active | Not Applicable | 3/0 AWG | 600V | Black | 1613/30 | 0.670 (17.02mm) | 5000' 1524.0m | - | - | ASTM B-172 Class K | ||
![]() 01775.35A.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1775 | Active | Not Applicable | 1 AWG | 600V | Red | 812/30 | 0.495 (12.57mm) | 250.0' 76.2m | - | - | ASTM B-172 Class K | ||
![]() 01777.35A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1777 | Active | Not Applicable | 4 AWG | 600V | Black | 406/30 | 0.375 (9.53mm) | 250.0' 76.2m | - | - | ASTM B-172 Class K | ||
![]() GE.00JO.64601 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 01766.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Copper, Annealed Bare | Super Vu-Tron® | Welding | -50°C~90°C | Spool | 1766 | Active | Not Applicable | 2 AWG | 600V | Black | 1634/34 | 0.475 (12.07mm) | 2500' 762.0m | - | - | ASTM B-172 Class M | ||
![]() 00.38JO.01777 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | ||
![]() 01772.35A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1772 | Active | Not Applicable | 3/0 AWG | 600V | Black | 1613/30 | 0.670 (17.02mm) | 250.0' 76.2m | - | - | ASTM B-172 Class K | ||
![]() 01771.41A.01 General Cable/Carol Brand | In Stock | - | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1771 | Active | Not Applicable | 4/0 AWG | 600V | Black | 2029/30 | 0.750 (19.05mm) | 1000.0' 304.8m | - | - | ASTM B-172 Class K |