- Jacket Color
- Wire Gauge
- Insulation Materials
- Applications
- Conductor Type
- Manufacturer
- Outer Diameter
- Voltage, Rating
- Manufacturer Part Number
- Stranding
- Insulation Thickness
- Approvals
Attribute column
Manufacturer
General Cable Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01776.XXA.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1776 | Active | Not Applicable | 2 AWG | 600V | Red | 646/30 | 0.465 (11.81mm) | - | ASTM B-172 Class K | ||
![]() 01774.35A.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1774 | Active | Not Applicable | 1/0 AWG | 600V | Black | 1025/30 | 0.560 (14.22mm) | 250.0' 76.2m | ASTM B-172 Class K | ||
![]() 01778.38A.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1778 | Active | Not Applicable | 6 AWG | 600V | Red | 259/30 | 0.320 (8.13mm) | 500.0' 152.4m | ASTM B-172 Class K | ||
![]() 01772.44A.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1772 | Active | Not Applicable | 3/0 AWG | 600V | Red | 1613/30 | 0.670 (17.02mm) | 2500' 762.0m | ASTM B-172 Class K | ||
![]() 01777.44A.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Ethylene Propylene Terpolymer Rubber (EPDM) | Welding | -50°C~105°C | Spool | 1777 | Active | Not Applicable | 4 AWG | 600V | Red | 406/30 | 0.375 (9.53mm) | 2500' 762.0m | ASTM B-172 Class K |