- Manufacturer
- Manufacturer Part Number
- Length
- RoHS
- REACH SVHC
- Approvals
- Mount
- For Use With
- Housing Material
- Connection Type
- Current Rating
- IP Rating
Attribute column
Manufacturer
General Devices Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Housing Material | Body Material | Approvals | For Use With | Handle Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Method | Number of Outlets | Package | RoHS | Slot Width | Timing Range | Voltage, Rating | Termination | Composition | Color | Depth | Style | Current Rating | Wire/Cable Type | Protections | Terminal Type | Coil Voltage | Max Frequency | Mode of Operation | Connection Type | Nominal Input Voltage (AC) | Contacts | IP Rating | Length | Width | Length (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-8505-3 General Devices | In Stock | - | - | External | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() C-300-S-114 General Devices | In Stock | - | - | External | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | No SVHC | ||
![]() CTHS-124 General Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | ||
![]() PCA-17 General Devices | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | D-4001 1.75 Utility Chassis | - | Thomas & Betts | TYD4X3WPW6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | Yes | 0.3 | - | - | - | - | White | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | ||
![]() CTS-124 General Devices | In Stock | - | - | - | - | 5 | - | Steel | Polypropylene | cULus | - | - | Mencom | - | - | - | - | - | - | Yes | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 24 | - | - | No SVHC | ||
![]() CTS-118 General Devices | In Stock | - | - | External | - | - | - | Steel | - | - | - | - | Murrelektronik | 4000-68112-0050000 | - | - | - | (1) French Receptacle | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 18 | - | - | No SVHC | ||
![]() CM14 General Devices | In Stock | - | - | External | Front Mount | 4 | - | - | - | UL | Ball Bearing Slides | - | Turck | U9513-10 | 250 VAC, 250 VDC | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP67 | 0.16 m | 43.94 mm | - | No SVHC | ||
![]() C-4555 General Devices | In Stock | - | - | Cable | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() C-300-S-424-RC-3S General Devices | In Stock | - | - | External | - | - | Steel | Steel | - | - | - | - | Murrelektronik | 9100023 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | No SVHC | ||
![]() C-300-S-122-RC General Devices | In Stock | - | - | - | - | - | Iron Alloy | - | - | CSA, NEC/CEC, UL | - | - | Crouse-Hinds Industrial Produc | RE73 | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | 22 | - | - | - | ||
![]() C-300S-124-RC-3S General Devices | In Stock | - | - | External | - | - | Steel | Steel | - | - | - | - | Entrelec | 011508013 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 609.6 mm | - | - | No SVHC | ||
![]() CTS-120 General Devices | In Stock | - | - | External | Surface | - | - | Steel | - | CE, CSA, UL | - | - | SSAC | THS4130B-SSAC | - | - | - | - | - | Compliant | - | 30 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | One-Shot | - | - | 1NO | - | 20 | - | - | No SVHC | ||
![]() C-300-S-422-RC-3S General Devices | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT4HU3025AFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | 22 | - | - | - | ||
![]() CHA-5X21 General Devices | In Stock | - | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Turck | U-95144 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | - | - | ||
![]() C-300-S-130 General Devices | In Stock | - | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Turck | U9517-1 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 2 m | - | - | - | ||
![]() C-300-S-422 General Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-012A-4+B058+F267+K465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | ||
![]() CLB-305-20 General Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Philips | 367342 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | ||
![]() B-389 General Devices | In Stock | - | - | Brackets | - | - | - | Steel | - | CE, CSA, UL | C-300 Optional Mounting Brackets | - | Cutler Hammer, Div of Eaton Corp | PDG34PH400E3ZN | - | Panel | - | - | - | Compliant | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | 184 mm | - | No SVHC | ||
![]() C-300-S-128 General Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mencom | MDC-12FR-2-3M-MNCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | ||
![]() C-300-S-124-RC General Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VFD68CMP-2C | - | Panel | - | - | JHSN_DRIV_VFD68 | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | 60 Hz | - | - | 480 VAC | - | - | 24 | 8.6875 | - | - |