- Series
- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Capacitance
- Capacitor Type
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
Attribute column
Manufacturer
General Electric Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Material | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Capacitor Type | Polarity | Note | Rated (DC) Voltage (URdc) | Leakage Current | Tan Delta | Shell Size, MIL | Positive Tolerance | Negative Tolerance | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39006/09-8503 General Electric | In Stock | - | - | Panel Mount, Through Hole | NO | WIRE | Bulkhead - Front Side Nut | Aluminum | - | TANTALUM (WET) | - | 2 | - | TV07RF | Gold | Copper Alloy | - | VISHAY SPRAGUE | Vishay Sprague | M39006/09-8503 | M39006/09 | Amphenol Aerospace Operations | 125 °C | -55 °C | Bulk | , | TUBULAR PACKAGE | Transferred | Metal | Active | 5.74 | - | No | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | e0 | Solder | EAR99 | Receptacle, Male Pins | - | 88 | Tin/Lead (Sn/Pb) | Silver | Military | 15 µF | Threaded | - | A | Shielded | Environment Resistant | compliant | Electroless Nickel | MIL-C-39006 | 19-88 | TANTALUM CAPACITOR | POLARIZED | - | 30 V | 0.001 mA | 0.091 | - | 10% | 10% | - | - | 50.0µin (1.27µm) | - | ||
![]() M39006/01-3071 General Electric | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | 106,1x33,6x1,5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1455 | - | - | - | - | Bezel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL23BL500TNG General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL35BQ140MP3 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |