- RoHS
- Packaging
- Tolerance
- Resistance
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Trip Current
- Hold Current
- Voltage Rating (DC)
- Current Rating
Attribute column
Manufacturer
General Electric PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Voltage Rating (DC) | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Lead Pitch | Operating Supply Voltage | Voltage | Max Current Rating | Hold Current | Time to Trip | Trip Current | Diameter | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YQS5749PTO General Electric | In Stock | - | - | Through Hole | 2 | Compliant | - | Bulk | 30 % | Radial | 50 Ω | 60 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RL6315-40-110-240PTO General Electric | In Stock | - | - | - | - | Non-Compliant | - | Bulk | 30 % | Radial | 40 Ω | - | - | 18 mW | - | 8.38 mm | - | 240 V | - | - | - | - | 16.5 mm | - | - | - | - | ||
![]() YPEK1200T General Electric | In Stock | - | - | - | - | Compliant | 550 V | Tape & Reel (TR) | 25 % | Radial | 1.2 kΩ | 60 °C | 0 °C | - | 15 mA | - | - | - | 100 mA | 15 mA | - | 30 mA | - | - | - | - | - | ||
![]() RL3006-50-90-25-PTO General Electric | In Stock | - | - | - | - | Compliant | - | Bulk | 30 % | Radial | 50 Ω | - | - | 7 mW | - | 6.35 mm | 25 V | 25 V | - | - | 35 s | - | 8.89 mm | - | - | - | - | ||
![]() YQS5925PTO General Electric | In Stock | - | - | Through Hole | 2 | Compliant | - | Bulk | 30 % | Radial | 100 Ω | 60 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL5008-3.0-110-25-PTF General Electric | In Stock | - | - | - | - | Compliant | 25 V | Bulk | 20 % | Radial | 3 Ω | - | - | 14 mW | 740 mA | - | - | - | - | 500 mA | - | 740 mA | 14 mm | - | - | - | - | ||
![]() RL3006-50-50-25-PTO General Electric | In Stock | - | - | - | - | Compliant | - | Bulk | 30 % | Radial | 50 Ω | - | - | 7 mW | - | 6.35 mm | 25 V | 25 V | - | - | 35 s | - | 8.89 mm | - | - | - | - | ||
![]() RL3020-5K-100-480-PTO General Electric | In Stock | - | - | - | - | Compliant | 480 V | Bulk | 30 % | Radial | 5 kΩ | - | - | 12 mW | - | 7.87 mm | - | 480 V | - | - | - | - | 8.89 mm | - | - | - | Lead Free | ||
![]() YM120D170N250 General Electric | In Stock | - | - | - | 2 | Compliant | 265 V | Bulk | 20 % | Radial | 25 Ω | 55 °C | 0 °C | - | 161 mA | - | - | - | 1.1 A | 161 mA | - | 228 mA | 8.5 mm | - | - | 2.5 mm | Contains Lead | ||
![]() YQR100R070 General Electric | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | 25 % | - | - | 60 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YPEK1500T General Electric | In Stock | - | - | - | - | Compliant | 550 V | Tape & Reel (TR) | 25 % | Radial | 1.5 kΩ | 60 °C | 0 °C | - | 12 mA | - | - | - | 100 mA | 12 mA | - | 24 mA | - | - | - | - | - | ||
![]() PTSB-R100-V12 General Electric | In Stock | - | - | - | - | Non-Compliant | - | Bulk | - | - | 10 Ω | - | - | - | - | - | - | - | - | 170 mA | - | 340 mA | - | 10 mm | 2.4 mm | 1.4 mm | - | ||
![]() YQD080N0025 General Electric | In Stock | - | - | Standard | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL7510-10-110-120-PTF General Electric | In Stock | - | - | - | 2 | Compliant | 120 V | Bulk | 20 % | Radial | 10 Ω | - | - | 20 mW | 490 mA | - | 120 V | - | - | 330 mA | - | 490 mA | 20.3 mm | - | - | - | Contains Lead | ||
![]() YPEK3500T General Electric | In Stock | - | - | - | - | Compliant | 550 V | Tape & Reel (TR) | 25 % | Radial | 3.5 kΩ | 60 °C | 0 °C | - | 8 mA | - | - | - | 250 mA | 8 mA | - | 18 mA | - | - | - | - | - | ||
![]() RL4010-50-110-50-PTF General Electric | In Stock | - | - | - | 2 | Non-Compliant | 12 V | Bulk | 20 % | Radial | 50 Ω | - | - | 12 mW | 170 mA | - | 50 V | - | - | 110 mA | - | 170 mA | 11.4 mm | - | - | - | - | ||
![]() YPEK6250T General Electric | In Stock | - | - | - | - | Compliant | 550 V | Tape & Reel (TR) | 25 % | Radial | 6.25 kΩ | 60 °C | 0 °C | - | 6 mA | - | - | - | 150 mA | 6 mA | - | 14 mA | - | - | - | - | - | ||
![]() RL4510-50-120-120PTO General Electric | In Stock | - | - | - | - | Compliant | - | Bulk | 30 % | Radial | 50 Ω | - | - | - | - | 8.382 mm | - | 120 V | - | - | - | - | 12.7 mm | - | - | - | - | ||
![]() RL3312-200-110-50-PTO General Electric | In Stock | - | - | - | - | Non-Compliant | 50 V | Bulk | 30 % | Radial | 10 Ω | - | - | 9 mW | 30 mA | 5.84 mm | - | 50 V | - | - | - | - | 10.2 mm | - | - | - | - | ||
![]() RL2006-100-100-30-PTE General Electric | In Stock | - | - | Through Hole | - | Compliant | 30 V | Bulk | 5 % | Radial | 150 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 17.8 mm | 7.62 mm | - | - |