- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
Attribute column
Manufacturer
General Electric Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Maximum current | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Wire cross-section | JESD-609 Code | ECCN Code | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Screening Level | Time-Min | Interrupt Capability | Volatile | Information Access Method | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDP1879CE General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDP68HC68T1E General Electric Solid State | In Stock | - | Datasheet | NO | 16 | 4 MHz | GENERAL ELECTRIC SOLID STATE | 32 A | 2min | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5.25 V | 4.75 V | 5 V | 6 / 2.5...4.0 mm2 | - | EAR99 | - | body - gray; levers - orange | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | 38 mm | unknown | R-PDIP-T16 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | SECONDS | Y | YES | SERIAL(SPI), SERIAL, 3-WIRE | 15 mm | 30 mm | ||
![]() IM6402AIJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T40 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | ||
![]() IM6403IJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T40 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | ||
![]() IM6402AMJL/883B General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T40 | Not Qualified | MILITARY | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 38535Q/M;38534H;883B | - | - | - | - | - | - | ||
![]() IM6102IJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - |