- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
General Electric Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3280AE General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8008CTY General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA307S General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8212CBA General Electric Solid State | In Stock | - | Datasheet | YES | 8 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.35 mA | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8043CJE General Electric Solid State | In Stock | - | Datasheet | NO | 16 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM324AJ General Electric Solid State | In Stock | - | Datasheet | NO | 14 | 70 dB | GENERAL ELECTRIC SOLID STATE | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | COMMERCIAL | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1000 | 0.25 μA | NO | YES | - | - | YES | - | - | - | - | 5000 μV | - | - | 25000 | 65 dB | - | ||
![]() CA301AT General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | EAR99 | - | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | COMMERCIAL | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | NO | 18 V | - | - | 0.25 μA | - | - | - | 10000 μV | - | - | 15000 | - | - | ||
![]() CA3094S/3 General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3051 General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8022MJD/883B General Electric Solid State | In Stock | - | Datasheet | NO | 14 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | - | YES | - | YES | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() HA2-2602-2 General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | - | No | 7 V/us | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | 22.5 V | - | - | 0.025 µA | - | - | - | 7000 µV | - | - | 60000 | - | - | ||
![]() CA3410AE General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA124E General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM139J General Electric Solid State | In Stock | - | Datasheet | NO | 14 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | CERAMIC | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | 1300 ns | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | MILITARY | 2 mA | - | COMPARATOR | - | - | - | - | - | 36 V | - | - | - | - | - | - | 9000 μV | - | - | - | - | - | ||
![]() SE592H General Electric Solid State | In Stock | - | Datasheet | - | 10 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | - | - | unknown | O-MBCY-W10 | Not Qualified | MILITARY | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ||
![]() CA3000 General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3080H General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8023CPE General Electric Solid State | In Stock | - | Datasheet | NO | 16 | - | GENERAL ELECTRIC SOLID STATE | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 6 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -6 V | - | - | NO | YES | 18 V | NO | NO | 0.03 μA | YES | - | - | 7500 μV | NO | NO | 50000 | - | - | ||
![]() ICL8212MTY/883B General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | - | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 0.35 mA | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() LH0042H/883B General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 22 V | YES | - | 0.000025 µA | - | 38535Q/M;38534H;883B | - | 20000 µV | - | - | 50000 | - | 1.5 V/us |