- Adjustment range undelayed short-circuit release
- Core Material
- Current Rating
- DC Resistance (DCR)
- Degree of protection (IP)
- Device construction
- Diameter
- Inductance
- Lead Free
- Length
- Max DC Current
- Max Operating Temperature
Attribute column
Manufacturer
General Electric Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Core Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q Factor | Self Resonant Frequency | Diameter | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81300 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1124 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1122 General Electric | In Stock | - | - | Through Hole | Ferrite | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | 10 % | Axial | 125 °C | -55 °C | Unshielded | 130 mA | 82 µH | 2.5 MHz | 7.3 Ω | 130 mA | 50 | 14 MHz | 2.41 mm | 6.35 mm | Contains Lead | ||
![]() 1121 General Electric | In Stock | - | - | - | - | 800 - 4400 | IP20 | Built-in device fixed built-in technique | 0 | 0 | 200 - 400 | 400 | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81320 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |