- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Pressure Type
- Accuracy
- Mount
- Number of Pins
- Operating Supply Voltage
- Output Type
- Termination
- Nominal Supply Current
- Series
Attribute column
Manufacturer
General Electric Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Power Dissipation (Max) | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Termination Style | Output Type | Operating Supply Voltage | Nominal Supply Current | Accuracy | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Pressure Type | Vgs (Max) | Product Type | FET Feature | Features | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPA700B010WD General Electric | In Stock | - | - | Surface Mount | - | - | 14 | - | Royalohm | 2010 | 5025 | - | - | 4000 | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 200 V | - | Reel | General Purpose Thick Film | 1 % | SMD/SMT | 100 PPM / C | 220 Ohms | 125 °C | -40 °C | General Purpose | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Digital, Voltage | 5 V | - | 1.5 % | - | - | - | - | - | - | Differential | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() NPA700B010WG General Electric | In Stock | - | - | Surface Mount | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | SMD/SMT | - | - | 125 °C | -40 °C | - | - | - | - | - | Digital, Voltage | 5 V | - | 1.5 % | - | - | - | - | - | - | Gauge | - | - | - | - | - | - | - | - | - | ||
![]() T6615 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPA600B010WD General Electric | In Stock | - | - | Surface Mount | Surface Mount | SC-101, SOT-883 | 14 | DFN1006B-3 | - | - | - | 650mA (Ta) | 4.5V, 10V | - | - | - | NXP USA Inc. | - | - | Bulk | 360mW (Ta), 2.7W (Tc) | Obsolete | Compliant | - | -55°C ~ 150°C (TJ) | - | - | - | SMD/SMT | - | - | 125 °C | -40 °C | - | - | - | MOSFET (Metal Oxide) | - | Digital, Voltage | 5.25 V | 1.5 mA | 1.5 % | N-Channel | 940mOhm @ 300mA, 10V | 3V @ 250µA | 35 pF @ 30 V | 1.37 nC @ 10 V | 60 V | Differential | ±20V | - | - | - | - | - | - | - | - | ||
![]() NPA-100-M-005D General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() T6615-F General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD81 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 55 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8700-E-D General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KCPTC1-KIT General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |