- RoHS
- Pressure Type
- Output Type
- Max Operating Temperature
- Min Operating Temperature
- Nominal Supply Current
- Termination
- Lead Free
- Accuracy
- Operating Supply Voltage
- Mount
- Max Supply Voltage
Attribute column
Manufacturer
General Electric Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Voltage Rating (DC) | Termination | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Accuracy | Pressure Type | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP20C-G502U General Electric | In Stock | - | - | - | - | Non-Compliant | - | SMD/SMT | 100 °C | -20 °C | - | - | - | - | - | - | - | Gauge | - | ||
![]() NPA-500B-030G General Electric | In Stock | - | - | Surface Mount | 14 | Compliant | 5 V | Gull Wing | 125 °C | -40 °C | - | Analog, Voltage | 5 V | 5.5 V | 2.7 V | 1.5 mA | 1.5 % | Gauge | Contains Lead | ||
![]() NPA-500B-030D General Electric | In Stock | - | - | Surface Mount | 14 | Compliant | 5 V | Gull Wing | 125 °C | -40 °C | - | Analog, Voltage | 5 V | 5.5 V | 2.7 V | 1.5 mA | 1.5 % | Differential | Contains Lead | ||
![]() NPA-700B-005D General Electric | In Stock | - | - | Surface Mount | 14 | Compliant | 5 V | Gull Wing | 125 °C | -40 °C | 5.25 V | Digital, Voltage | 5 V | 5.25 V | 4.75 V | 1 mA | 1.5 % | Differential | - | ||
![]() NPA-600B-030G General Electric | In Stock | - | - | Surface Mount | 14 | Compliant | 5 V | Gull Wing | 125 °C | -40 °C | - | Digital, Voltage | - | 5.25 V | 4.75 V | 1 mA | 1.5 % | Gauge | - | ||
![]() NPA-600B-005G General Electric | In Stock | - | - | Surface Mount | 14 | Compliant | 5 V | Gull Wing | 125 °C | -40 °C | - | Digital, Voltage | - | 5.25 V | 4.75 V | 1 mA | 1.5 % | Gauge | - |