- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Packaging
- Resistance
- Tolerance
- Mount
- Termination
- Package / Case
- Power Dissipation (Max)
- Lead Free
- Number of Pins
Attribute column
Manufacturer
General Electric Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Power Dissipation (Max) | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL1007-2313-95-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | - | Bulk | 10% | Radial | 4kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1004-4019-103-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | - | Bulk | 10% | Radial | 7kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL0503-1248-73-MS General Electric | In Stock | - | - | Free Hanging, PCB | Radial | 2 | - | Bulk | 2% | Radial | 2kOhm | 150°C | -50°C | - | - | - | - | - | - | 6.35mm | - | 2.41mm | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() CL-190 General Electric | In Stock | - | - | - | Radial | 2 | - | Bulk | 25% | Radial | 25Ohm | 175°C | -50°C | 2.4A | - | UL | - | 8.3312mm | 13.97mm | - | - | 4.57mm | 4.57mm | Unknown | RoHS Compliant | Lead Free | ||
![]() MC65F103A General Electric | 11547 | - | - | Free Hanging | Radial | 2 | - | Bulk | 1% | - | 10kOhm | 105°C | -40°C | - | - | - | - | - | 1.65mm | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MC65F103B General Electric | In Stock | - | - | Free Hanging | Radial | 2 | - | Bulk | 1% | - | 10kOhm | 105°C | -40°C | - | - | - | - | - | 1.65mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NB0805SB104JR General Electric | In Stock | - | - | Surface Mount | 0805 | - | - | Tape & Reel (TR) | 5% | SMD/SMT | 100kOhm | 125°C | -40°C | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL1005-5744-103-SA General Electric | In Stock | - | - | PC Mount, PCB, Through Hole | Radial | 2 | - | Bulk | 20% | Radial | 10kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 3.3mm | Unknown | RoHS Compliant | - | ||
![]() CL-30 General Electric | 50 | - | - | - | Radial | 2 | - | Bulk | 25% | Radial | 2.5Ohm | 175°C | -50°C | 8A | - | UL | - | 8.3312mm | 19.558mm | - | - | 5.59mm | 5.59mm | No SVHC | RoHS Compliant | Contains Lead | ||
![]() CL-180 General Electric | In Stock | - | - | - | Radial | 2 | - | Bulk | 25% | - | 16Ohm | 175°C | -50°C | 1.7A | - | UL | - | 8.3312mm | 13.97mm | - | - | 4.57mm | 4.57mm | Unknown | RoHS Compliant | Contains Lead | ||
![]() RL2008-187-73-D1 General Electric | In Stock | - | - | PCB, Through Hole | Radial | 2 | - | Bulk | 10% | Radial | 300Ohm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() EC95S102W General Electric | In Stock | - | - | Free Hanging | Epoxy | - | 75mW | Bulk | 0.2% | Radial | 1kOhm | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQMM473B400T10 General Electric | In Stock | - | - | Surface Mount | 0603 | 2 | - | Tape & Reel (TR) | 10% | SMD/SMT | 47kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DKF104B3 General Electric | In Stock | - | - | Through Hole | - | - | - | Bulk | 3% | Axial | 100kOhm | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1003-52.7K-150-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | - | Bulk | 10% | Radial | 100kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1006-27.7K-122-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | - | Bulk | 10% | - | 27.7kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1006-98.4-59-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | - | Bulk | 10% | Radial | 150Ohm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DKF103N3 General Electric | In Stock | - | - | Through Hole | - | - | - | Bulk | 3% | Axial | 10kOhm | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA100GG103A General Electric | In Stock | - | - | Free Hanging | Radial | 2 | - | Bulk | - | - | 10kOhm | 50°C | 0°C | - | - | - | - | - | 2.03mm | - | 9.53mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 3006-1248-73-G100 General Electric | In Stock | - | - | Surface Mount | MELF | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |