- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Packaging
- Resistance
- Tolerance
- Mount
- Termination
- Package / Case
- Power Dissipation (Max)
- Lead Free
- Number of Pins
Attribute column
Manufacturer
General Electric Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Accuracy | Logic Function | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHQM502B355T5 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 5% | SMD/SMT | 5kOhm | 125°C | -40°C | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL0503-55.36K-122-MS General Electric | In Stock | - | - | Free Hanging, PCB | Radial | 2 | Bulk | 2% | Radial | 100kOhm | 150°C | -50°C | - | - | - | - | - | 5.08mm | - | 1 % | - | - | 6.35mm | - | 2.41mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() RL3008-1652-120-D1 General Electric | In Stock | - | - | PCB, Through Hole | 120 | - | Bulk | 10% | Radial | 3kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL3006-15.7K-155-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | Bulk | 10% | Radial | 30kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL3007-861-103-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | Bulk | 10% | Radial | 1.5kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL2004-18.4K-150-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | Bulk | 10% | Radial | 35kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1007-33.2K-122-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | Bulk | 10% | Radial | 60kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1004-81.1K-138-D1 General Electric | In Stock | - | - | PCB, Through Hole | - | - | Bulk | 10% | Radial | 150kOhm | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM471B320T5 General Electric | In Stock | - | - | Surface Mount | 0603 | - | Tape & Reel (TR) | 5% | SMD/SMT | 470Ohm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM400B280T5 General Electric | In Stock | - | - | Surface Mount | 0603 | - | Tape & Reel (TR) | 5% | SMD/SMT | 40Ohm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM153B380T10 General Electric | In Stock | - | - | Surface Mount | 0603 | - | Tape & Reel (TR) | 10% | SMD/SMT | 15kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL-210 General Electric | In Stock | - | - | - | Radial | 2 | Bulk | 25% | - | 30Ohm | 175°C | -50°C | 1.5A | - | - | - | 6.35mm | - | - | - | - | 10.16mm | - | - | 5.08mm | 5.08mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() NHQM800B280T5 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 5% | SMD/SMT | 80Ohm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JC502C3R5/20 General Electric | In Stock | - | - | - | - | - | - | 6.46% | - | 4.99kOhm | 100°C | 0°C | - | - | - | - | - | - | 2.5V | - | AND | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NHQM273B400T10 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 10% | SMD/SMT | 27kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQM252B410T10 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 10% | SMD/SMT | 2.5kOhm | 125°C | -40°C | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AL03006-29.1K-97-G1 General Electric | In Stock | - | - | Through Hole | - | - | Bulk | 10% | Axial | 50kOhm | 204°C | -50°C | - | - | IEC | - | - | - | - | - | - | 1.91mm | - | 3.94mm | - | - | - | RoHS Compliant | - | ||
![]() BR42KA102M General Electric | In Stock | - | - | Through Hole | - | - | Bulk | 20% | - | 1kOhm | 200°C | -80°C | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQM203B400T10 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 10% | SMD/SMT | 20kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQM221B310T10 General Electric | In Stock | - | - | Surface Mount | 0805 | - | Tape & Reel (TR) | 10% | SMD/SMT | 220Ohm | 125°C | -40°C | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |