- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- JESD-30 Code
- Number of Phases
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
General Instrument Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Pins | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Backlight voltage | Fixation | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting hole diameter mm | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Presence and type of backlight | Product Status | Risk Rank | RoHS | Transport packaging size/quantity | Voltage Rating (AC) | Packaging | Series | Tolerance | ECCN Code | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Current Rating | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Case Connection | Output Current-Max | Forward Voltage | Nominal Input Voltage | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Output Range | 2nd Connector Number of Positions Loaded | Degree of protection | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2KBP08M-1 General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC25-06-W General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC25-10W General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC1501 General Instrument | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, Ground Lug | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | 2.156in x 1.312in Oval Case | - | ±6% | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC35-10W General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | PanJit Semiconductor | KBPC35-10W | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.75 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC3506 General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC1504W General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYV27-200 General Instrument Corp | In Stock | - | Datasheet | - | NO | - | - | SILICON | 2 | 1 | - | - | 1.07 V | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | 175 °C | -65 °C | - | GLASS | - | ELLIPTICAL | LONG FORM | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | PATENTED DEVICE | 8541.10.00.80 | - | AXIAL | WIRE | - | unknown | - | - | E-LALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 2 A | - | - | 1 | - | 200 V | DO-204AP | 50 A | 1 μA | - | 0.025 μs | - | EFFICIENCY | - | - | - | ||
![]() SD101AWS General Instrument Corp | In Stock | - | Datasheet | - | YES | - | Stainless steel | SILICON | 2 | 1 | 12 V | none | - | 43.33 | - | GENERAL INSTRUMENT CORP | - | - | - | 25 | 1 A | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | ring, green | - | - | - | 42*28*27/15 | - | - | - | - | - | FAST SWITCHES | - | - | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 1 | - | 60 V | - | - | - | - | 0.001 μs | 0.15 W | - | IP68 | - | - | ||
![]() W08M General Instrument Corp | In Stock | - | Datasheet | - | NO | - | - | SILICON | 4 | 4 | - | - | 1 V | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | 125 °C | -50 °C | - | PLASTIC/EPOXY | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | BOTTOM | WIRE | - | unknown | - | UL RECOGNIZED | O-PBCY-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 1.5 A | - | - | 1 | - | 800 V | - | 50 A | 0.00001 μA | 800 V | - | - | - | - | - | - | ||
![]() BY228 General Instrument Corp | In Stock | - | Datasheet | - | NO | - | - | SILICON | 2 | 1 | - | - | 1.6 V | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | 150 °C | -65 °C | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | PATENTED DEVICE | 8541.10.00.80 | - | AXIAL | WIRE | - | unknown | - | - | O-LALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 2.5 A | - | - | 1 | - | 1500 V | - | 50 A | 5 μA | - | 20 μs | - | GENERAL PURPOSE | - | - | - | ||
![]() GBPC25-04 General Instrument | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | 280 V | - | * | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU6B General Instrument | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 V | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC1006 General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC1508W General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W04M General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W10M General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC1506W General Instrument Corp | In Stock | - | Datasheet | - | NO | - | - | SILICON | 4 | 4 | - | - | 1.1 V | - | 1794.00 | GENERAL INSTRUMENT CORP | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | GBPC-W, 4 PIN | SQUARE | FLANGE MOUNT | Obsolete | - | - | - | - | 45.5*32*21/16 | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | UPPER | WIRE | 200 mm | unknown | - | UL RECOGNIZED | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | 15 A | - | - | 1 | - | 600 V | - | 300 A | 0.000005 μA | 600 V | - | - | - | - | 58 mm | 140 mm |