- Configuration
- Diode Element Material
- Diode Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Polarity
- Qualification Status
Attribute column
Manufacturer
General Instrument Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Shape | Diode Element Material | Number of Terminals | Exterior Housing Material | Bending radius | Case | Clamp type | Collector current | Electrical mounting | External height | External width | Features of semiconductor devices | Gate-emitter voltage | Gross weight | Ihs Manufacturer | Inner diameter | Internal height | Internal width | Kind of package | Leads | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Measurement range | Mechanical mounting | Mounting | Mounting hole size | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Peak pulse power dissipation | Pulsed collector current | Reference Voltage-Nom | Semiconductor structure | Thread | Transport packaging size/quantity | Type of bridge rectifier | Type of cable accessories | Type of diode | Type of module | Version | Wire length | Connector type | Type | Color | Additional Feature | Capacitance | Terminal Position | Terminal Form | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Insulation resistance | Number of channels | Leakage current | Diode Type | Case Connection | Topology | Voltage Tol-Max | Operating temperature range | JEDEC-95 Code | Working Test Current | Load current | Thermistor Application | Breakdown Voltage-Min | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Shaft diameter | Diameter | Height | Length | Width | Wall thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX384-C6V8 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | MiniSKiiP® 2 | - | 35A | Press-Fit | - | - | - | ±20V | 55 g | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | 1.2kV | - | screw | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 70A | 6.8 V | diode/transistor | - | - | - | - | - | IGBT | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | boost chopper, | 5% | - | - | 5 mA | - | - | - | 0.2 W | for UPS, | - | - | - | - | - | - | - | ||
![]() BZX384-C5V6 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | 200mm | - | - | - | - | 49mm | 80mm | - | - | 1450 g | GENERAL INSTRUMENT CORP | - | 35mm | 60mm | - | - | Protection | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.6 V | - | - | - | - | cable chain | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 5% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | 1m | - | - | ||
![]() BZX384-C8V2 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 5% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZX384-C75 General Instrument Corp | In Stock | - | Datasheet | YES | brush - copper-graphite; conductor - copper; clamp - brass with coating | - | straight working surface | SILICON | 2 | 1 | - | PWS-D flat | plate 19.5x10x0.8 mm with mounting hole Ф5.5 | - | screw | - | - | - | - | 22.97 | GENERAL INSTRUMENT CORP | - | - | - | - | M5 screws | - | 670A | 1.4kV | - | screw | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 75 V | - | - | 42*28*23.5/300 | single-phase | - | - | - | module - slim | 38 mm, side connection | - | brush for collector motor with current-carrying wire insulator | - | - | - | DUAL | GULL WING | 21.9 mm | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 5% | - | - | 2 mA | 72A | - | - | 0.2 W | - | - | - | - | 8.45 mm | - | 29.9 mm | - | ||
![]() ZM4739A General Instrument Corp | In Stock | - | Datasheet | YES | - | flame retardant plastic | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 21.45 | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | voltage (AC) - 20…500 V | - | - | Ø22 mm | GLASS | ROUND | LONG FORM | Obsolete | - | - | 9.1 V | - | - | 34*33*33.5/200 | - | - | - | - | - | - | screw terminals | digital LED voltmeter DMS series | blue glow | - | - | END | WRAP AROUND | 47.1 mm | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ≥2 MΩ | - | - | ZENER DIODE | ISOLATED | - | 5% | -25…+65 °C | - | 28 mA | - | - | - | 1 W | - | - | - | case - 20.4 mm | 30.1 mm | - | 30.1 mm | - | ||
![]() BZX384-B5V1 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 2% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZX79-C68 General Instrument Corp | In Stock | - | Datasheet | NO | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | GLASS | ROUND | LONG FORM | Obsolete | - | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | - | unknown | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | ISOLATED | - | 5% | - | DO-35 | 5 mA | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | ||
![]() BZV55-B5V6 General Instrument Corp | In Stock | - | Datasheet | YES | Brass | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 0.20 | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | GLASS | ROUND | LONG FORM | Obsolete | - | - | 5.6 V | - | M2 | 42*28*18.5/15000 | - | - | - | - | - | - | - | Threaded insert | - | - | - | END | WRAP AROUND | - | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | ISOLATED | - | 2% | - | - | 5 mA | - | - | - | 0.4 W | - | - | d = 2.7 (+/- 0.2) mm | Dmax = 3.5 mm | - | L = 4 mm | - | - | ||
![]() BZX384-B7V5 General Instrument Corp | In Stock | - | Datasheet | YES | fluoroplastic | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 356.67 | GENERAL INSTRUMENT CORP | 0.38+/-0.05 mm | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 7.5 V | - | - | 48*31.5*22/15 | - | - | - | - | - | - | - | Fluoroplastic tube FT | blue | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 2% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | 305 mm | - | 0.15+/- 0.04 mm | ||
![]() BZX384-C7V5 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 5% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZV55-C3V9 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | GLASS | ROUND | LONG FORM | Obsolete | - | - | 3.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | ISOLATED | - | 5% | - | - | 5 mA | - | - | - | 0.4 W | - | - | - | - | - | - | - | - | ||
![]() SM6T39CA General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW INDUCTANCE | - | DUAL | C BEND | - | unknown | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | DO-214AA | - | - | - | 37 V | 5 W | - | 41 V | - | - | - | - | - | - | ||
![]() BZV55-C3V3 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | GLASS | ROUND | LONG FORM | Obsolete | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | ISOLATED | - | 5% | - | - | 5 mA | - | - | - | 0.4 W | - | - | - | - | - | - | - | - | ||
![]() BZV55-C5V1 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | GLASS | ROUND | LONG FORM | Obsolete | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | ISOLATED | - | 5% | - | - | 5 mA | - | - | - | 0.4 W | - | - | - | - | - | - | - | - | ||
![]() BZX384-B39 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 2% | - | - | 2 mA | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZX384-B6V2 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | SO8 | - | - | - | - | - | ESD protection | - | 0.1 g | GENERAL INSTRUMENT CORP | - | - | - | reel, | - | SMDAxxC | - | 36V | - | - | SMD | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.3kW | - | 6.2 V | - | - | - | - | - | TVS array | - | - | - | - | - | - | - | 25pF | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | 4 | 1µA | ZENER DIODE | - | - | 2% | - | - | 5 mA | - | 40V | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZX384-B16 General Instrument Corp | In Stock | - | Datasheet | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | 2% | - | - | 5 mA | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | ||
![]() BZT52C10 General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |